EN
  • EN
  • DE

S9S12GN32F0MLF

Part No S9S12GN32F0MLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 40
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 3.13V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Part Number Series S9S12GN32
Manufacturer Pack Quantity 1,250
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811415-S9S12GN32F0MLF
Ultra Librarian 3D Model Ultra Librarian S9S12GN32F0MLF CAD Model

Description

The NXP S9S12GN32F0MLF is a high-performance microcontroller designed to cater to the demanding needs of automotive and industrial applications. This 16-bit MCU from the S12 MagniV family stands out due to its integration of a sophisticated MCU with a smart MOSFET driver, making it an ideal choice for space-constrained applications that require a significant reduction in system complexity and cost.

Key Features:

  • Core: The S9S12GN32F0MLF is built around the HCS12 core, which operates at a frequency of up to 25 MHz, delivering robust processing capabilities for complex tasks.
  • Memory: It comes equipped with 32KB of flash memory, providing ample space for application code, and 2KB of RAM for efficient data handling and processing.
  • Integrated Peripherals: A wide range of on-chip peripherals including multiple serial communication interfaces (SCI, SPI, I2C), 8-channel 10-bit analog-to-digital converter (ADC), and a 2-channel timer interface module (TIM) enhance the functionality of this microcontroller.
  • Input/Output: The device features up to 39 general-purpose input/output (GPIO) pins, allowing for versatile connectivity options with other components of an embedded system.
  • Package: The S9S12GN32F0MLF is available in a 48-pin low-profile quad flat package (LQFP), which is suitable for space-constrained applications.
  • Temperature Range: With an operational temperature range of -40°C to 125°C, this microcontroller is designed to withstand harsh environmental conditions.
  • Power Management: Advanced power management features ensure low power consumption during various modes of operation, contributing to the overall efficiency of the system.

Applications:

The S9S12GN32F0MLF microcontroller is particularly well-suited for automotive applications such as body control modules, sensor nodes, and actuator controls. Additionally, its robust design and integrated features make it a great choice for industrial control systems, home automation, and other embedded systems that require a high level of integration and reliability.

Overall, the NXP S9S12GN32F0MLF is an exceptional microcontroller that offers a balanced mix of performance, integrated features, and reliability, making it a go-to solution for engineers and designers working on advanced automotive and industrial applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5329 $58.9277
32+ $3.7193 $119.0176
49+ $3.6031 $176.5519
67+ $3.4869 $233.6223
86+ $3.3707 $289.8802
115+ $3.0219 $347.5185
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess