EN
  • EN
  • DE

TMS370C758AFNT

Part No TMS370C758AFNT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB OTP 68PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Core Processor TMS370
Part Core Size 8-Bit
Speed(Frequency) 5MHz
Number of I/O 55
Program Memory Size 32KB (32K x 8)
Program Memory Type OTP
EEPROM Size 256 x 8
Data RAM Size 1K x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Data Converters A/D 8x8b
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 68-PLCC (24.23x24.23)
Win Source Part Number 143815-TMS370C758AFNT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS370C758AFNT CAD Model

Description

Overview of Texas Instruments TMS370C758AFNT

The Texas Instruments TMS370C758AFNT is a highly integrated 8-bit microcontroller designed for real-time control applications. It is part of the TMS370 family of microcontrollers, which are known for their robust performance in automotive and industrial control systems. The TMS370C758AFNT incorporates a range of features that make it ideal for a wide array of applications requiring reliable and efficient control operations.

Key Features

  • 8-Bit Processor: At the heart of the TMS370C758AFNT is an efficient 8-bit CPU providing a balance between performance and power consumption, making it suitable for battery-operated and power-sensitive applications.
  • On-Chip Memory: The microcontroller comes equipped with on-chip memory including ROM/EPROM and RAM, facilitating quick access to stored instructions and data.
  • Input/Output Ports: Multiple I/O ports are available on the TMS370C758AFNT, allowing for versatile interfacing with external devices, sensors, and actuators.
  • Timer Functions: Integrated timer/counters enable precise timing and control for a variety of tasks, such as event counting and pulse-width modulation (PWM).
  • Serial Communication Interface: The inclusion of a serial communication interface supports protocols such as SPI or I2C, enabling communication with other microcontrollers, peripherals, and external devices.
  • Analog-to-Digital Converter (ADC): An onboard ADC allows the microcontroller to convert analog signals into digital data, which is essential for processing real-world sensor information.
  • Watchdog Timer: A built-in watchdog timer helps to ensure system reliability by resetting the microcontroller in the event of a software anomaly or malfunction.

Applications

The versatility of the TMS370C758AFNT makes it suitable for a range of applications, particularly within the automotive industry. It is commonly used in engine control units, dashboard instrumentation, antilock braking systems, and airbag systems. Beyond automotive, it finds use in industrial control systems, home appliances, and consumer electronics where reliable microcontroller performance is critical.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the TMS370C758AFNT is no exception. It is designed to meet the stringent requirements of the automotive industry, including extended temperature ranges and resistance to harsh environments. With Texas Instruments' dedication to continuous improvement and innovation, the TMS370C758AFNT remains a popular choice for designers and engineers seeking a dependable microcontroller solution.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess