EN
  • EN
  • DE

MC9S12C96VFUE

Part No MC9S12C96VFUE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 16-bit HCS12 CISC 96KB Flash 2.5V/5V Automotive 80-Pin PQFP Tray / IC MCU 16BIT 96KB FLASH 80QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HCS12
Packaging Tray
Part Status Obsolete(EOL)
Core Processor HCS12
Core Size 16-Bit
Speed 25MHz
Connectivity CAN, EBI/EMI, SCI, SPI
Peripherals POR, PWM, WDT
Number of I/O 60
Program Memory Size 96KB (96K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Supply Voltage 2.35 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 80-QFP
Manufacturer Package 80-QFP (14x14)
Win Source Part Number 788160-MC9S12C96VFUE
Popularity Medium
Supply and Demand Status Limited
Family Name MC9S12C96
Introduction Date October 29, 2005
ECCN EAR99
Country of Origin Taiwan, United States of America
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC9S12C96VFUE CAD Model

Description

Product Overview: MC9S12C96VFUE by NXP

The MC9S12C96VFUE is a sophisticated microcontroller unit (MCU) designed by NXP Semiconductors, a leader in automotive and industrial integrated circuits. This MCU is part of the HCS12 family, which is renowned for its high level of integration, exceptional performance, and versatility in various applications.

Key Features:

  • Core: The MC9S12C96VFUE features a 16-bit HCS12 CPU, which operates at a maximum frequency of 25 MHz, providing a balanced compromise between processing power and energy efficiency.
  • Memory: This MCU comes with 96KB of flash memory, allowing for robust program storage, and 4KB of RAM for efficient data processing.
  • Digital Peripherals: It includes a range of digital peripherals such as multiple serial communication interfaces (SCI, SPI, I2C), an 8-channel 16-bit timer, and an 8-channel 10-bit analog-to-digital converter (ADC) that enhances its capability to handle complex tasks.
  • Input/Output: With up to 59 general-purpose input/output (GPIO) pins, it offers flexible interface options suitable for a wide array of applications.
  • Package: The unit is encapsulated in an 80-QFP (Quad Flat Package), which is ideal for space-constrained applications while still providing sufficient I/O access.
  • Voltage Range: It operates within a voltage range of 2.35V to 5.25V, catering to low-power requirements without compromising performance.

Applications:

The versatility of the MC9S12C96VFUE makes it an ideal choice for a range of applications, particularly in the automotive sector, where it can be used for engine control units, body control modules, and other embedded systems. Its robust feature set also makes it suitable for industrial control, home automation, and various types of embedded systems.

Quality and Reliability:

NXP's commitment to quality ensures that the MC9S12C96VFUE meets rigorous industry standards for reliability and performance. Its operational temperature range and robust design make it suitable for harsh environments, ensuring consistent operation even under challenging conditions.

Conclusion:

With its advanced features and flexible I/O options, the MC9S12C96VFUE by NXP stands out as a powerful and reliable microcontroller that can meet the needs of complex and demanding applications. Its integration of memory, peripherals, and performance capabilities make it a top choice for designers and engineers looking for a high-quality MCU solution.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess