EN
  • EN
  • DE

S9S12GN48F0CLFR

Part No S9S12GN48F0CLFR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 48KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 12V1 series Microcontroller IC 16-Bit 25MHz 48KB (48K x 8) FLASH 48-LQFP (7x7)
Manufacturer NXP
Series HCS12
Package Reel - TR
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 40
Program Memory Size 48KB (48K x 8)
Program Memory Type FLASH
EEPROM Size 1.5K x 8
Supply Voltage 3.13V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name S9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 932943-S9S12GN48F0CLFR
Ultra Librarian 3D Model Ultra Librarian S9S12GN48F0CLFR CAD Model

Description

Product Overview: S9S12GN48F0CLFR by NXP

The S9S12GN48F0CLFR is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, designed to cater to the demanding requirements of automotive and industrial applications. This powerful MCU is part of the HCS12 / S12 family, renowned for its high performance, reliability, and efficiency in complex electronic systems.

Key Features:

  • Advanced Core: The S9S12GN48F0CLFR boasts a 16-bit HCS12 central processing unit, providing a perfect balance between processing power and energy consumption, making it ideal for resource-constrained environments.
  • Memory Capacity: With 48KB of Flash memory, this MCU offers ample space for robust applications and firmware updates. It also includes 2KB of RAM for efficient data processing and 1KB of EEPROM for non-volatile data storage.
  • Rich Peripheral Set: The device comes equipped with a variety of peripherals, including multiple serial communication interfaces such as SCI, SPI, and I2C, enabling seamless integration with other components in a system.
  • Robust Timers: A comprehensive set of timers, including an 8-channel, 16-bit timer module, provides precision timing for a wide array of tasks, from motor control to complex timing operations.
  • Analog Features: The MCU includes an integrated analog-to-digital converter (ADC) with up to 16 channels, facilitating accurate measurement and monitoring of analog signals.
  • Enhanced Security: Security features like a watchdog timer and a clock monitor help ensure system stability and protect against system failures or malicious attacks.

Applications:

The S9S12GN48F0CLFR is designed for a diverse range of applications, particularly in the automotive sector, where it can be used for body control modules, sensor data processing, and in-vehicle networking. Additionally, it is suitable for industrial control systems, medical equipment, and any application requiring a reliable and efficient MCU with a robust set of features.

Package and Quality:

This MCU is available in an LQFP-48 package, which is conducive to compact PCB designs and automated assembly processes. NXP's commitment to quality ensures that the S9S12GN48F0CLFR meets stringent industry standards for performance and reliability, making it a trusted choice for engineers and designers worldwide.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2843 $50.2546
54+ $1.8743 $101.2122
83+ $1.8158 $150.7114
114+ $1.7572 $200.3208
148+ $1.6986 $251.3928
197+ $1.5229 $300.0113
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 555 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess