EN
  • EN
  • DE
  • IT

S9S12P64J0VLHR

Part No S9S12P64J0VLHR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features HCS12 series Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)
Manufacturer NXP
Series HCS12
Package Reel - TR
Core Processor HCS12
Core Size 16-Bit
Speed 32MHz
Connectivity CANbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 49
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 1.72V ~ 5.5V
Data Converters A/D 10x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name S9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893426-S9S12P64J0VLHR
Ultra Librarian 3D Model Ultra Librarian S9S12P64J0VLHR CAD Model

Description

The NXP S9S12P64J0VLHR is a powerful and versatile microcontroller that belongs to the S12P family, designed for automotive and industrial applications that demand high levels of reliability, efficiency, and performance. This 16-bit MCU is built on the HCS12 core and operates at a frequency of up to 50 MHz, providing a balanced combination of computing power and energy efficiency.

Key Features:

  • Core: 16-bit HCS12 CPU, 50 MHz maximum bus frequency
  • Memory: 64 KB of flash memory, 4 KB of RAM, and 2 KB of EEPROM, providing ample storage for complex applications and data logging.
  • Timers: Multiple timing systems including 8-channel, 16-bit timer, and 2-channel, 16-bit timer for precise event management and PWM generation.
  • Communication Interfaces: A rich set of communication options like two SCI (Serial Communication Interface) channels, one SPI (Serial Peripheral Interface) module, and one I²C bus for versatile connectivity.
  • Analog to Digital Converter: 12-channel, 12-bit ADC for precise analog signal measurement and conversion, ideal for sensor interfacing and data acquisition.
  • Operating Voltage: 2.7V to 5.5V, accommodating a wide range of power supplies and reducing the need for external voltage regulators.
  • Package: LQFP-64 packaging, offering a compact footprint for space-constrained applications.
  • Temperature Range: Operating temperature range from -40°C to 125°C, ensuring stable performance in extreme conditions.

The S9S12P64J0VLHR is equipped with advanced security features such as a secure access module and a memory protection unit, safeguarding your application from unauthorized access and ensuring data integrity. Its interrupt system and low-power modes make it an excellent choice for real-time applications that require quick response times and energy-saving capabilities.

With its robust architecture, comprehensive feature set, and adherence to stringent automotive standards, the NXP S9S12P64J0VLHR is the go-to microcontroller for developers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8697 $58.6970
24+ $4.8164 $115.5936
38+ $4.6662 $177.3156
52+ $4.5149 $234.7748
67+ $4.3647 $292.4349
89+ $3.9131 $348.2659
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,710 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess