EN
  • EN
  • DE

S9S12P96J0MFT

Part No S9S12P96J0MFT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 96KB FLASH 48QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features HCS12 series Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 48-QFN-EP (7x7)
Manufacturer NXP
Series HCS12
Package Tray
Core Processor HCS12
Core Size 16-Bit
Speed 32MHz
Connectivity CANbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 34
Program Memory Size 96KB (96K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 1.72V ~ 5.5V
Data Converters A/D 10x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 48-TFQFN Exposed Pad
Case / Package 48-QFN-EP (7x7)
Family Name S9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893428-S9S12P96J0MFT
Ultra Librarian 3D Model Ultra Librarian S9S12P96J0MFT CAD Model

Description

NXP S9S12P96J0MFT Microcontroller

The NXP S9S12P96J0MFT microcontroller is a highly integrated, versatile and powerful 16-bit MCU belonging to the HCS12 family, designed to execute embedded applications with speed, efficiency, and reliability. This advanced microcontroller is well-suited for automotive and industrial control systems where robust performance is required.

At the heart of the S9S12P96J0MFT is the HCS12 core, which operates at a frequency of up to 50 MHz. This core is supported by 96KB of on-chip flash memory, which is ideal for storing complex application code, and 4KB of RAM for efficient data processing. The flash memory is designed with NXP's advanced technology, ensuring fast access times and endurance for repetitive write cycles.

The device also features a rich set of peripherals that enhance its application potential. These include multiple serial communication interfaces such as SCI, SPI, and I2C modules, enabling the MCU to communicate with other devices and form the backbone of a multi-node control system. Additionally, it boasts an 8-channel, 10-bit Analog-to-Digital Converter (ADC) that provides accurate analog signal measurements, which is critical for sensor-based applications.

For timing and control purposes, the S9S12P96J0MFT is equipped with an array of timers, including an 8-channel timer module, a 4-channel Pulse Width Modulator (PWM), and a Real-Time Interrupt (RTI) module. These features allow for precise control over timing-critical tasks like motor control, and they facilitate the implementation of complex algorithms for real-time processing.

Security and system integrity are also focal points in the design of this MCU. It includes a watchdog timer to reset the system in case of software anomalies, and a Computer Operating Properly (COP) module to ensure the system continues to function under fault conditions.

The S9S12P96J0MFT microcontroller is packaged in an 80-QFP (Quad Flat Package), providing a compact footprint while allowing for sufficient I/O and connectivity for a wide range of applications. With its robust feature set, this MCU is an excellent choice for designers looking for a reliable and high-performing solution for their next embedded project.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1068 $53.3884
30+ $3.3697 $101.0910
46+ $3.2644 $150.1624
64+ $3.1591 $202.1824
82+ $3.0538 $250.4116
110+ $2.7379 $301.1690
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess