EN
  • EN
  • DE

S9S12ZVL16AVLC

Part No S9S12ZVL16AVLC
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description S12Z CPU, 16K FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series S12 MagniV
Package Tray
Product Status Active
Core Processor S12Z
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 19
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 3.5V ~ 40V
Data Converters A/D 6x10b
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Standard Package 1,250 pcs
REACH Status REACH Unaffected
Win Source Part Number 1090767-S9S12ZVL16AVLC
Ultra Librarian 3D Model Ultra Librarian S9S12ZVL16AVLC CAD Model

Description

NXP S9S12ZVL16AVLC Microcontroller

The NXP S9S12ZVL16AVLC is a high-performance microcontroller designed for automotive and industrial applications that require a robust and reliable processing unit. This microcontroller is part of the S12 MagniV family, which is known for integrating a voltage regulator and CAN physical layer into a single die, thus reducing system complexity and cost.

Key Features:

  • Integrated Design: The S9S12ZVL16AVLC combines a microcontroller with a voltage regulator and CAN transceiver, providing a comprehensive solution for system control and communication.
  • Advanced CPU: It features the HCS12 central processing unit (CPU), which operates at speeds of up to 25 MHz, delivering the computational power needed for complex tasks.
  • Memory: This microcontroller comes with 16KB of flash memory, which is highly reliable and provides ample space for application code. Additionally, it includes 1KB of RAM for efficient data processing.
  • Communication Interfaces: With integrated CAN, LIN, and SPI modules, the S9S12ZVL16AVLC offers versatile communication options for networking within automotive and industrial systems.
  • Digital and Analog Peripherals: It is equipped with multiple digital and analog peripherals, including an 8-channel 10-bit Analog-to-Digital Converter (ADC) and a 2-channel Timer/Pulse Width Modulator (PWM) module, enhancing its applicability in sensor interfacing and control applications.
  • Low Power Consumption: The device is designed for low-power operation, making it suitable for applications where power efficiency is crucial.
  • Package: The microcontroller is available in a compact 48-pin LQFP package, which is ideal for space-constrained applications.
  • Temperature Range: It is operational over an extended temperature range, ensuring reliable performance even in harsh environments.

The S9S12ZVL16AVLC is a versatile microcontroller that offers a balanced combination of performance, integrated features, and ease of use. It is an excellent choice for designers looking to streamline their automotive and industrial control systems, while maintaining high standards of reliability and efficiency.

With its advanced integration and comprehensive set of features, the S9S12ZVL16AVLC from NXP stands out as a powerful and efficient solution for a wide range of embedded applications.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess