EN
  • EN
  • DE

SA5211D/01,118

Part No SA5211D/01,118
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC TRANSIMPEDANCE 1 CIRCUIT 14SO  /  Transimpedance Amplifier 1 Circuit Differential 14-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Amplifier Type Transimpedance
Number of Circuits 1
Output Type Differential
-3db Bandwidth 180 MHz
Current - Supply 26mA
Current - Output / Channel 4 mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SO
Base Product Number SA521
Other Names SA5211D/01-T,935275219118,SA5211D/01-T
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260510-SA5211D/01,118
Ultra Librarian 3D Model Ultra Librarian SA5211D/01,118 CAD Model

Description

The SA5211D/01,118 is a high-performance, precision operational amplifier designed and manufactured by NXP Semiconductors. This advanced op-amp is well-suited for a wide range of applications, including industrial, automotive, and consumer electronics due to its versatility and reliability.

Key Features

  • Low Offset Voltage: The SA5211D/01,118 boasts a low input offset voltage, which ensures accurate signal amplification without significant deviation, making it ideal for precision applications.
  • High Gain Bandwidth Product: With a high-frequency response, this operational amplifier is capable of working efficiently in applications that require a wide bandwidth, such as audio processing and high-speed signal conditioning.
  • Low Noise Performance: The low noise characteristics of the SA5211D/01,118 make it suitable for sensitive applications, such as sensor signal amplification and data acquisition systems.
  • Robust Supply Voltage Range: It operates effectively over a broad range of supply voltages, providing design flexibility and compatibility with a variety of circuits and systems.

Applications

The versatility of the SA5211D/01,118 allows it to be used in numerous applications. It is particularly effective in:

  • Audio and video equipment
  • Test and measurement instruments
  • Data conversion and signal processing
  • Analog filters and voltage regulators
  • Industrial control systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the SA5211D/01,118 is no exception. It is designed to meet the stringent requirements of the industrial and automotive markets, ensuring high reliability and performance under varying conditions.

Package and Availability

The SA5211D/01,118 is available in a SO-8 package, which is compact and suitable for space-constrained applications. Its surface-mount design allows for efficient assembly in high-volume production environments.

Conclusion

With its impressive feature set and robust design, the SA5211D/01,118 from NXP Semiconductors stands out as a superior choice for designers looking for a reliable and high-performing operational amplifier. Whether it's for high-fidelity audio, precise industrial controls, or innovative automotive systems, this op-amp is engineered to deliver top-notch performance and dependability.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess