EN
  • EN
  • DE

2SC3320

Part No 2SC3320
Manufacturer Fuji Electric
Catalog Transistors (BJT) - Single
Description TRIPLE DIFFUSED PLANER TYPE HIGH VOLTAGE HIGH SPEED SWITCHING
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Fuji Electric
Win Source Part Number 155714-2SC3320
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name 2SC3320
Introduction Date July 20, 2000
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian 2SC3320 CAD Model

Description

Product Overview

The 2SC3320 is a power NPN bipolar junction transistor frequently utilized in applications demanding significant power handling capabilities. Known for its strong performance and reliability, the 2SC3320 is an asset in both commercial and industrial applications.

Features and Benefits

  • High Power Efficiency: Designed to handle high power with minimal loss, making it ideal for demanding applications.
  • Durability: Constructed from high-quality materials to ensure long-lasting performance.
  • Excellent Thermal Dissipation: Features superior heat dissipation properties, ensuring stable operation.
  • Versatility: Broad applicability across numerous electronic systems.

These features ensure reliability and optimal performance in high-demand environments.

Applications

  • Power Amplifiers: Commonly used in power amplifier designs requiring high output capability.
  • Industrial Motor Drivers: Ideal for use in motor driver applications, providing efficient control.
  • Inverter Circuits: Suitable for inverter designs, ensuring efficient power conversion.
  • Renewable Energy Systems: Applied in renewable energy systems like solar inverters, offering reliable performance.

Additional Details

As a part of a series renowned for durability and power capabilities, the 2SC3320 meets the needs of high-performance, power-intensive applications. Proper integration and thermal management are essential for maximizing its lifespan and effectiveness. Ensure adequate heat sinks and protection diodes in your design to safeguard against potential component stress and failure.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6947 $52.1025
155+ $0.6508 $100.8740
240+ $0.6288 $150.9120
345+ $0.5848 $201.7560
445+ $0.5628 $250.4460
555+ $0.5409 $300.1995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,350 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess