Product Overview: SA56203TW from NXP
The SA56203TW is a high-performance temperature sensor from NXP Semiconductors, designed to offer precise temperature monitoring in a variety of applications. This sophisticated integrated circuit (IC) is engineered to provide accurate temperature readings with a digital output. It is an ideal solution for systems that require reliable temperature feedback to maintain operational integrity and safety.
Key Features
- High Accuracy: The SA56203TW delivers exceptional temperature measurement accuracy, which is crucial for systems where precise temperature control is paramount.
- Digital Interface: It features a digital I2C interface, which simplifies integration into modern microcontroller-based systems, allowing for easy communication and data retrieval.
- Wide Temperature Range: This sensor operates over a broad temperature range, making it versatile for use in diverse environments and applications.
- Low Power Consumption: Designed with power efficiency in mind, the SA56203TW is suitable for battery-powered or energy-sensitive applications.
Applications
The SA56203TW is a versatile component that can be used across various industries and applications. Its precision and reliability make it particularly well-suited for:
- Computer and server systems for CPU temperature monitoring
- Industrial systems requiring thermal management
- Consumer electronics for device temperature regulation
- Automotive systems where temperature monitoring is critical
Technical Specifications
The SA56203TW is built with the following technical specifications that make it a robust choice for temperature sensing needs:
- Supply Voltage: 3.0 V to 3.6 V
- Operating Temperature Range: -55°C to +125°C
- Accuracy: ±1°C (max) from -25°C to +100°C
- Interface Type: I2C
- Packaging: Small and easy-to-integrate surface-mount package
Conclusion
In summary, NXP's SA56203TW temperature sensor is a reliable and precise solution for thermal monitoring. Its digital output, high accuracy, and low power consumption make it an excellent choice for designers and engineers looking to incorporate temperature sensing into their systems. Whether for industrial, automotive, or consumer electronics, the SA56203TW stands out as a top-tier component in its category.