EN
  • EN
  • DE

SA57004-28GW

Part No SA57004-28GW
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Description 2.8 V Fixed Positive Ldo Regulator 0.06 V Dropout PDSO5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1090805-SA57004-28GW
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SA57004-28GW CAD Model

Description

Introducing the NXP SA57004-28GW Temperature Sensor

The NXP SA57004-28GW is a precision temperature sensor tailored for system temperature monitoring and thermal management solutions. This robust sensor is designed to deliver high accuracy and reliability across a wide operating temperature range, making it an ideal choice for a multitude of applications in various industries.

Key Features

  • Accuracy: The SA57004-28GW provides exceptional temperature sensing accuracy, ensuring precise monitoring for critical applications.
  • Operating Range: With an extensive operating temperature range, this sensor is versatile enough to function in environments with extreme temperature conditions.
  • Supply Voltage: The device operates with a low supply voltage, making it suitable for battery-powered and low-power applications.
  • Output: It offers a digital output that can be easily interfaced with microcontrollers and other digital systems, simplifying integration and design.
  • Packaging: The SA57004-28GW comes in a compact SOT-23 package, which is ideal for space-constrained applications.

Applications

The versatility of the NXP SA57004-28GW temperature sensor allows it to be utilized across a wide range of applications. It is particularly well-suited for:

  • Industrial control systems
  • Automotive systems
  • Data centers and server farms
  • Portable and consumer electronics
  • Medical equipment
  • Telecommunications

Technical Specifications

Attribute Details
Accuracy ±1°C (typical)
Supply Voltage 2.7V to 5.5V
Operating Temperature Range -55°C to +125°C
Package SOT-23

With its compact footprint, precision, and ease of use, the NXP SA57004-28GW stands out as a superior choice for designers looking to enhance their thermal management systems. It offers a seamless blend of performance, efficiency, and reliability, ensuring that your systems operate within their optimal temperature range for extended periods.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess