EN
  • EN
  • DE

SA57022-18D

Part No SA57022-18D
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Description 500 mA LDO with ON/OFF control and Vref bypass
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 311500-SA57022-18D
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SA57022-18D CAD Model

Description

Introducing the NXP SA57022-18D

The NXP SA57022-18D is a cutting-edge, high-performance temperature sensor designed to meet the rigorous demands of modern electronic systems. This precision sensor is part of NXP's renowned SA57000 series, known for its reliability and accuracy in temperature monitoring across a wide range of applications.

Key Features

  • High Accuracy: The SA57022-18D offers exceptional temperature sensing accuracy, ensuring precise monitoring and control of system temperatures.
  • Wide Operating Range: This sensor operates over a broad temperature range, making it suitable for diverse environments and applications.
  • Low Voltage Operation: Designed for low-voltage applications, it helps to conserve power, which is crucial for battery-operated devices.
  • I²C Interface: The inclusion of an I²C-compatible interface allows for easy integration into existing designs and straightforward communication with microcontrollers and processors.
  • Programmable Alert Function: The SA57022-18D features a programmable alert function, providing an efficient way to signal out-of-range temperature conditions.
  • Small Footprint: Its compact package enables integration into space-constrained designs, without compromising performance.

Applications

The versatility of the SA57022-18D makes it ideal for a variety of applications, including:

  • Industrial systems
  • Consumer electronics
  • Telecommunications equipment
  • Computing hardware
  • Automotive electronics

Technical Specifications

The technical specifications of the NXP SA57022-18D are designed to provide robust and reliable temperature measurements:

  • Supply Voltage: 2.7V to 5.5V
  • Temperature Range: -55°C to +125°C
  • Accuracy: ±1°C from -25°C to +100°C, ±2°C from -55°C to +125°C
  • Package: Small 8-pin package for easy integration

Whether you're developing sophisticated industrial systems, innovative consumer devices, or any other temperature-sensitive application, the NXP SA57022-18D offers the precision, reliability, and functionality needed to ensure optimal performance. Its integration-friendly design and programmable features make it an indispensable component for temperature monitoring and control solutions.

You May Also Be Interested in

Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Fuji Electric
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess