The NXP SA57255-33GW is a high-performance, precision operational amplifier designed to meet the demanding requirements of a wide range of electronic applications. Known for its low noise, low input bias current, and high speed, this operational amplifier is ideal for use in audio processing, sensor amplification, and professional grade equipment.
Key Features
- Low Voltage Noise: The SA57255-33GW boasts an exceptionally low voltage noise density, making it suitable for applications requiring low noise performance.
- High Slew Rate: With a high slew rate, this op-amp can handle rapid changes in input signals without distortion, benefitting high-speed signal processing tasks.
- Wide Bandwidth: The device offers a wide bandwidth, which ensures a broad range of frequencies are accurately amplified, preserving the integrity of the original signal.
- Low Input Bias Current: The low input bias current minimizes errors in applications with high source impedances, such as photodiode amplifiers.
- Stable with Capacitive Loads: The SA57255-33GW is designed to remain stable even when driving capacitive loads, a common scenario in digital-to-analog conversion circuits.
Applications
- Audio Equipment: Its low noise characteristics make it an excellent choice for professional audio amplification and mixing consoles.
- Test and Measurement: The precision and speed of the SA57255-33GW are well-suited for oscilloscopes and other sensitive measurement devices.
- Medical Devices: Its precision and reliability are critical for medical equipment such as ECG and EEG monitors.
- Industrial Control Systems: The operational amplifier can be used in control loops and sensor interfaces, providing accurate signal conditioning.
Technical Specifications
| Parameter |
Value |
| Supply Voltage Range |
±2.5V to ±15V |
| Input Offset Voltage |
Typically 0.25 mV |
| Input Noise Voltage |
2.7 nV/√Hz @ 1 kHz |
| Slew Rate |
20 V/μs |
| Gain Bandwidth Product |
55 MHz |
The NXP SA57255-33GW is a versatile and robust operational amplifier that offers a balance of performance features suitable for a variety of high-end applications. Its reliability and precision are hallmarks of NXP's commitment to quality in semiconductor manufacturing.