EN
  • EN
  • DE

SA605N

Part No SA605N
Manufacturer NXP / Nexperia
Catalog Board Mount AC DC Converters
Description High performance low power mixer FM IF system
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Limited
Popularity Medium
Manufacturer Homepage www.nxp.com
Win Source Part Number 1246133-SA605N
Manufacturer NXP
RoHS State Request Verification
Ultra Librarian 3D Model Ultra Librarian SA605N CAD Model

Description

Introducing the NXP SA605N High Performance Mixer Oscillator

The NXP SA605N is a versatile integrated circuit designed for high-performance RF (radio frequency) applications. This sophisticated chip combines a low-noise RF amplifier, a double-balanced mixer, a local oscillator, and a voltage regulator in a single compact package. It is engineered to provide exceptional performance in a variety of communication systems, such as cellular phones, GPS receivers, and other sophisticated wireless applications.

Key Features of NXP SA605N

  • High Integration: The SA605N integrates multiple functions which reduces the need for external components, simplifying design and saving board space.
  • Low-Noise Figure: With a low-noise figure of typically 5 dB for the RF amplifier, this IC ensures improved signal-to-noise ratio, which is critical for clear, high-quality signal reception.
  • Wide Operating Frequency: The mixer can operate over a wide frequency range, making the SA605N suitable for various RF applications.
  • Local Oscillator: The built-in local oscillator has a high level of integration, which minimizes the need for external tuning components.
  • Voltage Regulation: The onboard voltage regulator provides stable operation over a range of supply voltages, enhancing the reliability of the overall system.

Applications

The NXP SA605N is an ideal choice for designers looking to build high-performance wireless communication systems. Its capabilities make it suitable for:

  • Cellular telephones
  • Wireless data systems
  • Portable communication devices
  • GPS receivers
  • Other advanced RF systems

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability, and the SA605N is no exception. It is manufactured using a robust silicon-gate process, ensuring long-term performance and stability in demanding environments. Designers can trust this product to deliver consistent performance and to withstand the rigors of daily use in commercial and industrial applications.

In summary, the NXP SA605N offers a combination of high integration, performance, and quality, making it a top choice for engineers and designers working on cutting-edge RF communication solutions.

You May Also Be Interested in

Polytronics Technology Corp
AC-DC POWER MODULE 24VDC OUTPUT
Need more? Email Us
Omron
AC/DC CONVERTER 15V 105W
Need more? Email Us
Omron
AC/DC CONVERTER 24V 30W
Need more? Email Us
Polytronics Technology Corp
AC-DC POWER MODULE 10VDC OUTPUT
Need more? Email Us
Polytronics Technology Corp
AC-DC POWER MODULE 10VDC OUTPUT
Need more? Email Us
Omron
AC/DC CONVERTER 5V 100W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC Power Modules 5V 1A 5W 85-264Vin Encap PS
Lowest to $7.3309
Polytronics Technology Corp
AC-DC POWER MODULE 15VDC OUTPUT
Need more? Email Us
Omron
AC/DC CONVERTER 15V 7W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess