EN
  • EN
  • DE

SA606D/01,112

Part No SA606D/01,112
Manufacturer NXP / Nexperia
Catalog RF Mixers
Description IC MIXER 150MHZ UP CONVRT 20SO  /  RF Mixer IC Cellular, ASK, FSK Up Converter 150MHz 20-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Mixers
Mfr NXP USA Inc.
Series SA606
Package Tube
Product Status Obsolete
RF Type Cellular, ASK, FSK
Frequency 150MHz
Number of Mixers 2
Gain 17dB
Noise Figure 6.2dB
Secondary Attributes Up Converter
Current - Supply 4.2mA
Voltage - Supply 2.7V ~ 7V
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SO
Base Product Number SA606
Other Names 568-3575-5,935275285112,SA606D/01
Standard Package 38
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1236097-SA606D/01,112
Ultra Librarian 3D Model Ultra Librarian SA606D/01,112 CAD Model

Description

The SA606D/01,112 is a high-performance, low-voltage mixer FM IF system incorporating a mixer/oscillator, two limiting intermediate frequency amplifiers, quadrature detector, logarithmic Received Signal Strength Indicator (RSSI), voltage regulator, and audio and RSSI op-amps on a single chip. Manufactured by NXP, a global leader in the semiconductor industry, this product is designed for high sensitivity and robust signal processing in a variety of communication applications.

Key Features

  • Mixer/Oscillator: The integrated mixer/oscillator provides a stable and efficient frequency conversion platform, which is essential for any FM IF system.
  • Intermediate Frequency Amplifiers: Two limiting IF amplifiers with an 119 dB of gain range offer excellent signal amplification capabilities, ensuring clear and reliable signal processing.
  • Quadrature Detector: The on-chip quadrature detector supports FM signal demodulation, which is critical for accurate signal interpretation.
  • Logarithmic RSSI: The built-in logarithmic RSSI enables precise measurement of the signal strength, which is crucial for optimizing system performance.
  • Voltage Regulator: An integrated voltage regulator ensures consistent performance by stabilizing the power supply to the chip.
  • Audio and RSSI Op-Amps: The onboard audio and RSSI operational amplifiers allow for easy signal output and monitoring, simplifying system design.

Applications

The SA606D/01,112 is suitable for a wide range of communication applications, including:

  • Cellular radio systems
  • PCS systems
  • Personal communication devices
  • Wireless receivers
  • High-performance RF front-end applications

Product Specifications

With its compact SO16 package, the SA606D/01,112 is optimized for space-constrained applications. It operates over a wide temperature range, making it ideal for use in diverse environments. The chip requires minimal external components, reducing system complexity and cost.

Quality and Reliability

NXP's commitment to quality ensures that the SA606D/01,112 meets the highest industry standards for performance and reliability. This product is designed to provide a long operational life and consistent functionality, making it a dependable choice for designers and engineers.

You May Also Be Interested in

Analog Devices Inc.
CELLULAR RFIC DOWNCONVERTER, 0.7 - 1.0 GHz | IC MIXER LO/IF AMP 16SSOP
Lowest to $8.0353
Analog Devices Inc.
IC MMIC IQ MIXER GAAS 20SMD
Need more? Email Us
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 7 - 10 GHz | IC MMIC MIXER DBL-BAL CERAMIC
Lowest to $174.4361
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Analog Devices Inc.
GAAS MMIC I/Q MIXER 6-10 GHZ
Lowest to $58.2090
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $35.8551
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $18.2852
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess