EN
  • EN
  • DE

SA615DK/01,112

Part No SA615DK/01,112
Manufacturer NXP / Nexperia
Catalog RF Mixers
Description IC MIXER 500MHZ UP CONVRT 20SSOP  /  RF Mixer IC Cellular, ASK, FSK, UHF, VHF Up Converter 500MHz 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Mixers
Mfr NXP USA Inc.
Series SA615
Package Tube
Product Status Obsolete
RF Type Cellular, ASK, FSK, UHF, VHF
Frequency 500MHz
Number of Mixers 3
Gain 13dB
Noise Figure 5dB
Secondary Attributes Up Converter
Current - Supply 7.4mA
Voltage - Supply 4.5V ~ 8V
Mounting SMD (SMT)
Package / Case 20-LSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-SSOP
Base Product Number SA615
Other Names 935275284112,954-SA615DK/01112,2156-SA615DK/01112-NX,SA615DK/01112-CHP,568-3576-5,SA615DK/01,NXPNXPSA615DK-01112
Standard Package 1,350
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1236094-SA615DK/01,112
Ultra Librarian 3D Model Ultra Librarian SA615DK/01,112 CAD Model

Description

Introducing the NXP SA615DK/01,112 High Performance Mixer Oscillator

The NXP SA615DK/01,112 is a high performance, low power mixer oscillator designed to meet the rigorous demands of RF communication systems. This versatile component is a perfect choice for applications requiring a combination of low noise performance, high linearity, and a broad frequency range. It is commonly utilized in mobile communication devices, wireless infrastructure, and a variety of other RF applications.

Key Features

  • High Integration: The SA615DK/01,112 integrates a mixer, oscillator, and a limiting intermediate frequency amplifier in one compact package. This level of integration simplifies design and can lead to reduced board space and component count.
  • Low Voltage Operation: Designed to operate at low voltages, it is compatible with portable device requirements, ensuring efficient power consumption without compromising performance.
  • Broad Frequency Range: With the ability to operate over a wide frequency range, this mixer oscillator is versatile and can be used in a variety of RF systems, supporting multiple applications.
  • High Linearity: The SA615DK/01,112 provides high linearity, which is critical for maintaining signal fidelity and reducing distortion in communication systems.
  • Low Noise Figure: Its low noise figure ensures excellent sensitivity and performance, making it ideal for receiving paths in RF designs.

Applications

The SA615DK/01,112 is suitable for a wide array of applications, including but not limited to:

  • Cellular phones
  • Wireless LAN
  • RF data links
  • Wireless infrastructure
  • Base stations
  • Portable communication devices

Quality and Reliability

NXP is known for its commitment to quality, and the SA615DK/01,112 is no exception. Manufactured to the highest standards, this mixer oscillator is designed for robust performance in the most demanding environments. Customers can rely on the SA615DK/01,112 for consistent operation and longevity in their RF systems.

Whether you are designing a new communication system or upgrading an existing one, the NXP SA615DK/01,112 offers the performance, integration, and reliability you need. Its blend of features ensures that it will remain a go-to component in RF design for years to come.

You May Also Be Interested in

Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOPG
Lowest to $78.1955
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Renesas Electronics America
BOARD
Need more? Email Us
Renesas Electronics America
BOARD
Need more? Email Us
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Lowest to $27.1324
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess