EN
  • EN
  • DE

SA620DK,118

Part No SA620DK,118
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC LNA MIXER VCO 1GHZ 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 800MHz to 1.2GHz
P1dB 16dBm (39.8mW)
Gain 11.5dB
Noise Figure 1.3dB to 1.9dB
RF Type Cordless Phones, UHF
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 10.4mA
Test Frequency 900MHz
Case / Package 20-SSOP
Win Source Part Number 105046-SA620DK,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SA620DK,118 CAD Model

Description

    

Product Overview: SA620DK,118 - Low Voltage RF Mixer FM IF System from NXP

    

The SA620DK,118 is a high-performance, low-voltage RF mixer with an FM intermediate frequency (IF) system, expertly crafted by NXP Semiconductors. This integrated circuit (IC) is designed to meet the rigorous demands of mobile and portable communication systems, particularly those operating within the VHF and UHF frequency ranges.

        

Key Features

    
            
  • Frequency Range: The device is optimized for RF operation from 400 MHz to 1 GHz, making it a versatile choice for a wide range of applications.
  •         
  • Low Power Consumption: With its focus on low voltage operations, the SA620DK,118 is engineered for power-sensitive designs, ensuring efficient use of battery life in portable devices.
  •         
  • High Sensitivity: The mixer provides an exceptional level of sensitivity, which is crucial for clear signal reception and quality in communication systems.
  •         
  • Low Noise Figure: Its low noise figure enhances overall system performance by minimizing the background noise that can interfere with signal clarity.
  •         
  • Integrated Oscillator and Mixer: The inclusion of both an oscillator and a mixer in one package simplifies design and saves space on the PCB.
  •     
        

Applications

    

The SA620DK,118 is ideally suited for a variety of applications, including:

    
            
  • Wireless communication devices
  •         
  • Cellular telephones
  •         
  • PCS systems
  •         
  • Two-way radios
  •         
  • RF data links
  •     
        

Quality and Reliability

    

NXP Semiconductors is renowned for its commitment to quality and reliability, and the SA620DK,118 is no exception. This product is manufactured to the highest standards to ensure consistent performance and longevity. Whether for commercial or industrial use, you can trust the SA620DK,118 to deliver reliable operation under various conditions.

        

Summary

    

The SA620DK,118 from NXP is a testament to the company's innovation in RF technology. It offers a blend of performance, efficiency, and integration that is ideal for today's fast-paced, power-conscious communication systems. With this component, designers can expect to achieve superior results in their RF designs, ensuring both quality and cost-effectiveness.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP GPS 600MHZ-20GHZ 24QFN / RF Amplifier IC General Purpose 600MHz ~ 20GHz 24-QFN (4x4)
Lowest to $2,522.3881
NXP / Nexperia
IC AMP WIMAX 3.4GHZ-3.6GHZ TO270 / RF Amplifier IC WiMax 3.4GHz ~ 3.6GHz TO-270 WBL-16
Lowest to $75.3944
Analog Devices Inc.
HMC382 - LO NOISE AMP SMT, 1.7 - / RF Amplifier IC
Lowest to $13.1381
Renesas Electronics America
IC AMP 2/3/4G 600MHZ-4.2GHZ 8DFN / RF Amplifier IC 2G/3G/4G 600MHz ~ 4.2GHz 8-DFN (2x2)
Lowest to $12.4215
Analog Devices Inc.
IC RF AMP GPS 70MHZ-4GHZ 32QFN / RF Amplifier IC General Purpose 70MHz ~ 4GHz 32-QFN (5x5)
Lowest to $8.1612
Microchip Technology
IC RF AMP 4.9GHZ-6GHZ 12QFN / RF Amplifier IC 4.9GHz ~ 6GHz 12-QFN (2x2)
Lowest to $0.4897
Analog Devices Inc.
IC AMP VSAT 40GHZ-43.5GHZ 16CSMT / RF Amplifier IC VSAT, DBS 40GHz ~ 43.5GHz 16-CSMT (6x6)
Need more? Email Us
M/A-Com Technology Solutions
IC RF AMP 27.5GHZ-30GHZ DIE / RF Amplifier IC 27.5GHz ~ 30GHz Die
Lowest to $189.7880
Analog Devices Inc.
IC RF AMP VSAT 13GHZ-25GHZ DIE / RF Amplifier IC VSAT 13GHz ~ 25GHz Die
Lowest to $108.3835

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7708 $62.1664
19+ $6.3768 $121.1592
29+ $6.1769 $179.1301
39+ $5.9783 $233.1537
50+ $5.7785 $288.9250
67+ $5.1813 $347.1471
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess