EN
  • EN
  • DE

SA626DT

Part No SA626DT
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Description Fm Audio Single Chip Receiver PDSO20
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1090822-SA626DT
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SA626DT CAD Model

Description

NXP SA626DT Product Overview

The NXP SA626DT is a high-performance, low-voltage monolithic double-balanced mixer designed to provide a unique combination of performance, power efficiency, and versatility, making it an ideal choice for a wide range of applications in the RF signal processing domain.

Key Features

  • Frequency Range: The SA626DT operates within a wide frequency range, making it suitable for various communication standards.
  • Low Voltage Operation: It is optimized for low voltage operations, allowing it to be used in portable and battery-powered devices without compromising performance.
  • Low Power Consumption: This mixer is designed for power-sensitive applications, offering a balance between performance and power usage.
  • High Linearity: The device provides excellent linearity, which is crucial for maintaining signal fidelity and reducing distortion in communication systems.
  • Integration: The SA626DT integrates several functions which can reduce the need for additional external components, thus simplifying design and saving board space.

Applications

The versatility of the NXP SA626DT allows it to be used in a variety of applications including:

  • Mobile and portable communication devices
  • Wireless infrastructure
  • RF data links
  • Base stations
  • General RF signal processing tasks

Performance and Durability

With its robust design, the SA626DT is built to deliver consistent performance and withstand the rigors of demanding environments. It is manufactured by NXP, a trusted leader in the semiconductor industry, ensuring reliability and quality in its products.

Conclusion

Overall, the NXP SA626DT presents an excellent choice for designers looking for a mixer that offers a blend of performance, power efficiency, and integration. Its wide frequency range, low power consumption, and high linearity make it a versatile component for many RF applications. Whether it's for mobile communications or sophisticated RF processing, the SA626DT is a component that can meet the challenges of modern RF design.

You May Also Be Interested in

Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess