The NXP SAA3007P is a versatile and powerful remote control transmitter designed to streamline user interfaces for a wide array of consumer electronics. Engineered by NXP, a leader in semiconductor solutions, the SAA3007P is built to deliver reliable performance and ease of integration into various remote control applications.
Key Features
- Highly Integrated Circuit: The SAA3007P integrates a complete phase-locked loop (PLL) system on a single chip, which simplifies design and reduces external component count.
- Multiple Carrier Frequencies: It supports several carrier frequencies, making it suitable for a wide range of products and compliance with different regional standards.
- Low Power Consumption: Designed with energy efficiency in mind, the SAA3007P ensures minimal power usage, prolonging battery life in remote control devices.
- RC-5 Protocol Compatibility: The transmitter is compatible with the RC-5 infrared transmission protocol, a standard used by many consumer electronics manufacturers for remote control systems.
- Easy to Program: Users can easily program the device to suit their specific needs, enabling customization and flexibility in remote control functions.
Applications
The SAA3007P is ideal for a variety of applications, including:
- Television remote controls
- Audio and video player remotes
- Set-top box controllers
- Other consumer electronic devices requiring infrared remote control
Technical Specifications
The SAA3007P is built with the following technical specifications:
- Supply Voltage: 2.0V to 6.0V
- Operating Temperature Range: -20°C to +75°C
- Carrier Frequencies: Supports multiple frequencies for flexibility in design
- Package: DIP (Dual In-line Package) or SO (Small Outline) options available
With its robust feature set and compatibility with the widely-adopted RC-5 protocol, the NXP SAA3007P is an excellent choice for developers looking to create or upgrade remote control systems for consumer electronics. Its integration capabilities, coupled with low power consumption, make it a reliable and efficient solution for remote control transmitter needs.