EN
  • EN
  • DE

SAA5360HL/M1/0004

Part No SAA5360HL/M1/0004
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 311799-SAA5360HL/M1/0004
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAA5360HL/M1/0004 CAD Model

Description

The SAA5360HL/M1/0004 is a state-of-the-art integrated circuit (IC) product by NXP Semiconductors, designed to cater to the advanced demands of the modern electronics industry. This product is a testament to NXP's commitment to innovation and excellence in semiconductor technology.

Key Features

  • Advanced Integration: The SAA5360HL/M1/0004 IC integrates multiple functions which can significantly reduce the number of components required in a system, leading to cost savings and reduced board space.
  • High Performance: Engineered for high-speed operations, this product delivers exceptional performance, making it suitable for applications requiring quick data processing and throughput.
  • Energy Efficiency: With a design focused on minimizing power consumption, the SAA5360HL/M1/0004 is ideal for power-sensitive applications, helping to extend the life of battery-powered devices.

Applications

The versatility of the SAA5360HL/M1/0004 allows it to be used across various sectors. It is particularly well-suited for:

  • Telecommunications equipment
  • High-speed data processing systems
  • Consumer electronics
  • Automotive electronics

Technical Specifications

The technical prowess of the SAA5360HL/M1/0004 is reflected in its specifications, which include:

  • Package Type: LQFP
  • Mounting Type: Surface Mount
  • Operating Temperature Range: Specified by manufacturer
  • Quality and Reliability: Built to NXP's high-quality standards, ensuring longevity and reliability in operation

Why Choose NXP's SAA5360HL/M1/0004?

NXP's SAA5360HL/M1/0004 is more than just a component; it's a solution that enhances system performance while simplifying design complexity. Its integration, efficiency, and versatility make it a top choice for designers looking to create the next generation of electronic products. With NXP's reputation for quality and support, you can be confident in the SAA5360HL/M1/0004 as a cornerstone of your electronic designs.

You May Also Be Interested in

Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
SII Semiconductor Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Fuji Electric
Lowest to $25.5532
Fuji Electric
Lowest to $6.5223
Fuji Electric
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,560 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess