EN
  • EN
  • DE

SAA6713H/V1

Part No SAA6713H/V1
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Description XGA dual input flat panel controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 311851-SAA6713H/V1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAA6713H/V1 CAD Model

Description

The NXP SAA6713H/V1 is a high-performance graphics co-processor that enhances the capabilities of embedded systems. Designed to accelerate graphics processing, this chip is ideal for applications where superior visual rendering is essential. With its advanced features and capabilities, the SAA6713H/V1 is well-suited for use in automotive infotainment systems, industrial control panels, and advanced consumer electronics where rich graphical interfaces are required.

Key Features

  • High-Performance 2D Acceleration: The SAA6713H/V1 provides efficient 2D acceleration, ensuring smooth and rapid rendering of graphical elements, which is critical for user interfaces and real-time data visualization.
  • Video Overlay Support: It supports video overlay functionality, enabling the display of video streams on top of graphical content without compromising performance, making it ideal for multimedia applications.
  • Multiple Display Interfaces: The device offers a range of display interfaces, including VGA, DVI, and LVDS, providing flexibility for various display requirements and ensuring compatibility with a wide array of screens.
  • Advanced Memory Management: With an integrated memory management unit, the SAA6713H/V1 optimizes memory usage for graphics operations, contributing to the overall efficiency and speed of the system.

Applications

The versatility of the NXP SAA6713H/V1 makes it suitable for a broad range of applications. In the automotive sector, it can be used to drive complex dashboard displays, infotainment screens, and rear-seat entertainment systems. In the industrial space, it can be found in control panels, human-machine interfaces (HMIs), and sophisticated monitoring systems. Additionally, it can enhance the user experience in high-end consumer electronics, such as smart home devices and interactive kiosks.

Technical Specifications

  • Graphics Co-processor: SAA6713H/V1
  • Manufacturer: NXP Semiconductors
  • 2D Graphics Acceleration: Yes
  • Video Overlay: Yes
  • Display Interfaces: VGA, DVI, LVDS
  • Memory Management: Integrated MMU

Overall, the NXP SAA6713H/V1 is a robust solution for enhancing the graphics capabilities of a wide range of products. Its combination of performance, flexibility, and feature set makes it a go-to choice for developers looking to create visually engaging and responsive user experiences.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
LSI Computer Systems
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 119 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess