EN
  • EN
  • DE

SAA7128AH

Part No SAA7128AH
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Description Digital video encoder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 311939-SAA7128AH
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAA7128AH CAD Model

Description

The NXP SAA7128AH is a high-performance digital video encoder that integrates advanced video processing capabilities into a single chip. This encoder is designed to meet the stringent requirements of advanced video applications, providing superior image quality and ease of integration for system designers.

Key Features

  • High-Quality Video Encoding: The SAA7128AH supports various input formats and encodes them into high-quality composite video, S-Video, or component video signals.
  • Multiple Video Standards: It is compatible with major video standards, including PAL, NTSC, and SECAM, making it versatile for global applications.
  • Advanced Digital Processing: Incorporating advanced digital processing techniques, the SAA7128AH provides excellent picture quality with minimal noise and distortion.
  • On-Chip Filters: Built-in anti-aliasing filters and color space conversion capabilities ensure that the output video signal is of the highest quality.
  • Programmable Features: A host of programmable features such as brightness, contrast, saturation, and hue adjustments are available to fine-tune the video output.
  • Flexible Interface: The device offers a flexible digital interface for easy connection to microprocessors or digital signal processors.

Applications

The SAA7128AH is ideal for a wide range of applications, including:

  • Video conferencing systems
  • Set-top boxes and digital video recorders
  • Home entertainment systems
  • Professional video editing equipment
  • Surveillance and security systems

Technical Specifications

With its 9-bit video data input and I²C-bus control interface, the SAA7128AH provides a robust solution for high-speed video operations. It operates over a wide temperature range and comes in a PQFP44 package, ensuring reliable performance in a variety of settings.

Conclusion

The NXP SAA7128AH is a cutting-edge digital video encoder that offers an array of features and capabilities for high-quality video encoding. Its support for multiple video standards and advanced digital processing techniques makes it an excellent choice for manufacturers looking to produce top-tier video products.

You May Also Be Interested in

Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8378 $59.5938
50+ $2.3285 $116.4250
77+ $2.2557 $173.6889
106+ $2.1830 $231.3980
137+ $2.1102 $289.0974
184+ $1.8919 $348.1096
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess