The TDA8354Q is a high-performance integrated circuit produced by NXP Semiconductors, designed specifically for use in color television sets. This IC is a part of NXP's extensive range of solutions for audio and video processing in consumer electronics. The TDA8354Q is notable for its efficiency and reliability, making it a preferred choice for manufacturers looking to enhance the performance of their television products.
Key Features
- Full TV Deflection System: The TDA8354Q integrates both horizontal and vertical deflection systems for CRT-based color televisions, providing a complete solution that simplifies design and manufacturing processes.
- Compact Design: This IC combines several functions in one package, reducing the number of components required in the television set and saving space on the PCB.
- DC Coupled Vertical Deflection: With DC coupling, the TDA8354Q ensures stable and precise control of the vertical deflection, resulting in improved image stability and quality.
- East-West Correction Capability: The IC includes an east-west correction circuit that compensates for geometrical distortions, ensuring a well-proportioned display across the entire screen.
- Guard Circuit: The built-in guard circuit protects against overvoltage conditions, enhancing the overall durability and lifespan of the television set.
Applications
The TDA8354Q is primarily used in CRT-based color television sets. Its integration of multiple deflection functions makes it an ideal component for portable and mid-sized televisions where space and power efficiency are crucial.
Technical Specifications
- Supply Voltage: Typically around 8V for the vertical section and 30V for the horizontal section.
- Vertical Oscillator Frequency: Approximately 50Hz to 120Hz, accommodating various television standards.
- Horizontal Drive Output: Capable of driving a wide range of horizontal deflection circuits.
- Package: The TDA8354Q is available in a ZIP (Zigzag Inline Package) format, which is suitable for high-density mounting.
With its robust design and comprehensive feature set, the TDA8354Q from NXP Semiconductors represents a reliable and cost-effective choice for television manufacturers seeking to deliver high-quality products to the market.