EN
  • EN
  • DE

SAA7129AH

Part No SAA7129AH
Manufacturer NXP / Nexperia
Description Digital video encoder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1246235-SAA7129AH
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAA7129AH CAD Model

Description

Introducing the SAA7129AH Digital Video Encoder by NXP

The SAA7129AH is a state-of-the-art digital video encoder developed by NXP Semiconductors, designed to meet the advanced requirements of high-quality video applications. This highly integrated circuit is engineered to convert digital video and synchronization data into analog composite and separate video signals, including RGB or Y/C (S-Video) outputs. The SAA7129AH is suitable for a wide array of applications such as video recorders, DVD players, digital set-top boxes, and multimedia PCs.

At the core of the SAA7129AH's functionality is its ability to support both NTSC and PAL standards, ensuring compatibility with television systems worldwide. This versatility makes it an ideal choice for manufacturers aiming to create products for a global market. The encoder incorporates sophisticated features such as on-chip color space conversion from YCrCb to YUV and a high-quality anti-aliasing filter that enhances the output signal quality.

One of the key advantages of the SAA7129AH is its ease of use, facilitated by I²C-bus control for programming the various functions of the chip. This feature allows for seamless integration into various system designs, providing designers with flexibility and control over their video encoding requirements. The device also includes macrovision copy protection pre-processing, which is essential for consumer video products to comply with copyright protection standards.

The SAA7129AH's digital input formats are compatible with CCIR601, square pixel, and MPEG video sources, offering a broad range of connectivity options. The encoder generates a timing reference signal which can be used to synchronize external digital audio signals with the video signal, ensuring lip-sync between audio and video in the final output.

For designers looking to implement high-quality video encoding in their products, the SAA7129AH from NXP is an excellent choice. With its robust feature set, global television standard support, and user-friendly interface, it stands out as a leading solution in the digital video encoding market.

Key Features of the SAA7129AH:

  • Supports NTSC and PAL standards
  • Color space conversion (YCrCb to YUV)
  • High-quality anti-aliasing filter
  • I²C-bus control interface
  • Macrovision copy protection pre-processing
  • Compatible with various digital input formats
  • Generates timing reference signal for audio/video synchronization

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6525 $57.9150
15+ $7.9201 $118.8015
23+ $7.6726 $176.4698
32+ $7.4250 $237.6000
41+ $7.1776 $294.2816
54+ $6.4350 $347.4900
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess