EN
  • EN
  • DE

SAA7129H

Part No SAA7129H
Manufacturer NXP / Nexperia
Description Digital video encoder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1246236-SAA7129H
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAA7129H CAD Model

Description

Product Overview: NXP SAA7129H Digital Video Encoder

The NXP SAA7129H is a high-performance digital video encoder that converts digital video and graphics data into analog video signals suitable for standard television and VCR recording. This advanced chip is designed to support a wide range of video applications, including set-top boxes, DVD players, video game consoles, and personal video recorders.

Key Features

  • Multi-Standard Support: The SAA7129H supports various video encoding standards such as PAL, NTSC, and SECAM, providing flexibility for product deployment in different regions around the world.
  • High-Quality Video Encoding: It offers excellent video quality with a low level of artifacts, ensuring a clear and stable image for the end-user experience.
  • Advanced Color Processing: The device includes advanced color processing features, such as color transient improvement (CTI) and luminance transient improvement (LTI), which enhance the sharpness and clarity of the encoded video.
  • Macrovision Copy Protection: SAA7129H is equipped with Macrovision anti-copy technology, which is essential for applications that require content protection such as DVD players and set-top boxes.
  • Flexible Input Formats: It accepts a variety of digital input formats, including CCIR601, square pixel, and oversampled data, making it a versatile choice for different digital video sources.

Applications

The SAA7129H is ideal for a wide range of applications that require high-quality video encoding. Its robust feature set and support for multiple video standards make it an excellent choice for:

  • Consumer electronics such as DVD players and recorders, digital satellite and cable receivers
  • Video game consoles requiring connection to standard TV screens
  • Personal computers and video capture cards for video editing and conferencing
  • Professional video broadcasting and recording equipment

Technical Specifications

The SAA7129H operates on a 5V power supply and is available in a 24-pin DIL plastic package. It interfaces seamlessly with digital video processors and microcontrollers, providing a complete solution for video signal encoding.

Conclusion

The NXP SAA7129H Digital Video Encoder stands out for its ability to deliver high-quality video output and compatibility with various video standards. Its integration of advanced features and copy protection technology makes it a secure and reliable choice for manufacturers looking to produce top-tier video products for a global market.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1769 $58.8450
120+ $0.9656 $115.8720
190+ $0.9356 $177.7640
260+ $0.9055 $235.4300
330+ $0.8755 $288.9150
445+ $0.7854 $349.5030
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess