The NXP SAA7199BWP is a sophisticated digital video encoder designed to meet the demands of high-performance video applications. This integrated circuit is tailored to convert digital video signals into analog form, enabling seamless connectivity with traditional video display units and recording equipment. Its versatility and advanced features make it an ideal choice for a wide range of applications including video processing, broadcasting, and multimedia systems.
Key Features
- High-Quality Video Encoding: The SAA7199BWP supports various input formats and converts them into high-quality composite and S-Video (Y/C) signals.
- Multiple Video Standards: It is compatible with major video standards such as NTSC, PAL, and SECAM, providing flexibility for international product deployment.
- Advanced Signal Processing: Features such as on-chip filtering and scaling enhance the video output, ensuring a clear and stable image.
- Programmable Functions: The encoder offers a range of programmable functions, allowing customization for specific application requirements.
- RGB and YCbCr Inputs: Accepts both RGB and YCbCr input formats, providing a versatile interface for various digital video sources.
Applications
The SAA7199BWP is well-suited for a variety of applications where reliable video encoding is essential. It can be used in:
- Video Capture Cards
- Television Set-top Boxes
- DVD Players and Recorders
- Video Surveillance Systems
- Home Entertainment Systems
- Professional Video Editing Equipment
Product Specifications
Parameter
Value
Supply Voltage
5V (Typical)
Operating Temperature
0°C to +70°C
Package
44-Pin PLCC
The NXP SAA7199BWP digital video encoder stands out as a robust solution for converting digital video into analog formats, ensuring compatibility with a wide array of devices and maintaining the integrity of video signals for various multimedia applications.