EN
  • EN
  • DE

SAA7356HL

Part No SAA7356HL
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Description 1394 SBP-2 link layer controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 312105-SAA7356HL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAA7356HL CAD Model

Description

The NXP SAA7356HL is a state-of-the-art MPEG Audio Decoder designed to provide high-quality audio decoding for a variety of digital audio applications. This advanced integrated circuit (IC) is engineered to decode MPEG 1 & 2 Layer III (MP3), MPEG 2 Layer II, and MPEG 2.5 formats, making it a versatile solution for audio playback systems.

Key Features

  • High-Quality Audio Decoding: Supports 24-bit resolution and a sampling rate of up to 48 kHz, ensuring a high-fidelity audio experience.
  • Flexible Memory Interface: Features an integrated memory interface that supports both DRAM and SRAM, providing flexible memory options to suit various system requirements.
  • Low Power Consumption: Designed for power-sensitive applications, the SAA7356HL offers a low-power consumption mode, making it ideal for portable devices.
  • Serial Data Input: Equipped with a serial data input interface that simplifies connection to digital audio sources and reduces system complexity.
  • Error Concealment: Incorporates error concealment techniques to maintain audio quality in the presence of data errors or missing information.
  • Easy Integration: Comes in a LQFP-80 package, allowing for easy integration into various circuit board designs.

Applications

The NXP SAA7356HL is ideally suited for a wide range of audio applications, including:

  • Portable MP3 players
  • Car audio systems
  • Home stereo systems
  • Public address systems
  • Digital audio broadcasting (DAB) receivers

Technical Specifications

Parameter Specification
Audio Formats MPEG 1 & 2 Layer III (MP3), MPEG 2 Layer II, MPEG 2.5
Resolution 24-bit
Sampling Rate Up to 48 kHz
Package LQFP-80
Power Consumption Low-power mode available

With its robust feature set and NXP's commitment to quality, the SAA7356HL provides an excellent audio decoding solution for manufacturers and audio system designers looking to deliver outstanding sound quality to their customers.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $135.3384
Silan
Lowest to $0.1964
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess