EN
  • EN
  • DE

SAA7709H/N110S/S42

Part No SAA7709H/N110S/S42
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CAR RADIO 80QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr NXP
Package Tape & Reel
Product Status Active
Type Car Signal Processor
Interface I2C, I2S, LSB, SPDIF
Voltage - I/O 3.30V
Voltage - Core 3.30V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 80-BQFP
Supplier Device Package 80-PQFP (14x20)
Base Product Number SAA7709
Standard Package 500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 893535-SAA7709H/N110S/S42
Ultra Librarian 3D Model Ultra Librarian SAA7709H/N110S/S42 CAD Model

Description

The NXP SAA7709H/N110S/S42 is a cutting-edge audio processing integrated circuit designed to enhance the acoustic experience in automotive applications. This product is part of NXP's commitment to delivering high-fidelity audio solutions to the automotive industry, ensuring that drivers and passengers can enjoy a superior audio experience while on the move.

Key Features

  • Advanced Signal Processing: The SAA7709H/N110S/S42 features sophisticated signal processing capabilities, including noise reduction, echo cancellation, and sound enhancement, which are essential for clear communication and audio playback in the noisy environment of a vehicle.
  • Multi-Channel Support: This IC supports multiple audio channels, allowing for a surround sound experience and individual audio streams for different zones within the vehicle.
  • Customizable Sound Profiles: It offers customizable sound profiles that can be tailored to various vehicle environments and user preferences, delivering a personalized audio experience.
  • Integration with Vehicle Systems: The product is designed to integrate seamlessly with other vehicle systems, including infotainment and hands-free operation, for a cohesive user experience.

Applications

The SAA7709H/N110S/S42 is ideal for a range of automotive audio applications, including:

  • In-car entertainment systems
  • Navigation and telematics systems
  • Hands-free calling systems

Technical Specifications

The SAA7709H/N110S/S42 is built with the following technical specifications:

  • High-quality audio DSP core
  • Support for advanced audio algorithms
  • Compatibility with a variety of audio sources and formats
  • Robust design suitable for the automotive environment

Why Choose NXP SAA7709H/N110S/S42?

Choosing the NXP SAA7709H/N110S/S42 for your automotive audio solutions means investing in a product that delivers exceptional audio quality, customization, and integration capabilities. NXP's reputation for reliability and performance in the automotive industry makes this IC an excellent choice for manufacturers looking to enhance the in-vehicle audio experience.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5117 $60.6287
26+ $4.5218 $117.5668
40+ $4.3809 $175.2360
55+ $4.2389 $233.1395
71+ $4.0979 $290.9509
95+ $3.6741 $349.0395
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,020 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess