EN
  • EN
  • DE

SAA7812HL

Part No SAA7812HL
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 312175-SAA7812HL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAA7812HL CAD Model

Description

The NXP SAA7812HL is a cutting-edge laser and driver IC designed for use in compact disc digital audio (CDDA), DVD, and CD-ROM systems. This versatile integrated circuit is engineered to provide a complete solution for the control and driving of the laser diode, focus coil, tracking coil, and spindle motor found in optical disc drives. The SAA7812HL stands out for its high level of integration, which significantly reduces the component count and overall cost in optical drive manufacturing.

Key Features

  • Integrated Laser Diode Driver: The SAA7812HL includes a laser diode driver with programmable current levels, ensuring optimal performance for reading and writing operations across various disc formats.
  • Focus and Tracking Servo: Its servo circuits maintain precise focus and tracking of the laser beam, contributing to the reliability and accuracy of data retrieval and recording.
  • Spindle Motor Control: The IC provides efficient control of the spindle motor speed, which is crucial for maintaining the correct linear velocity of the disc during operation.
  • High Integration: With multiple functions consolidated into a single chip, the SAA7812HL simplifies design and minimizes the footprint on the PCB.
  • Flexibility: It is designed to support a variety of optical disc formats, making it a versatile choice for manufacturers of CD and DVD drives.

Applications

The SAA7812HL is ideal for a range of applications within the consumer electronics industry. It is commonly found in:

  • CD Players and Recorders
  • DVD Players and Recorders
  • CD-ROM Drives
  • Automotive Audio Systems

Technical Specifications

As a highly integrated solution, the SAA7812HL features:

  • Advanced BiCMOS technology
  • Low power consumption
  • Support for various disc formats including CD-DA, CD-R, CD-RW, and DVD
  • Small package design to fit into slim optical drive enclosures

With its robust feature set and NXP's commitment to quality, the SAA7812HL is a smart choice for developers looking to create high-performance, reliable optical disc drives.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $16.3040
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Mitsubishi
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess