EN
  • EN
  • DE
  • IT

SAF3555HV/N151

Part No SAF3555HV/N151
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description WITH PROCESSOR/CONTROLLER / Interface
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP
Series *
Package Bulk
Product Status Active
Standard Package 11 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status Vendor Undefined
Win Source Part Number 312457-SAF3555HV/N151
Ultra Librarian 3D Model Ultra Librarian SAF3555HV/N151 CAD Model

Description

The SAF3555HV/N151 is a state-of-the-art car radio processor developed by NXP Semiconductors, designed to meet the rigorous demands of modern automotive infotainment systems. This high-performance product is engineered to deliver exceptional audio quality and advanced signal processing capabilities, making it an ideal solution for manufacturers looking to enhance the in-car audio experience.

Key Features:

  • Multi-Standard Support: The processor is compatible with a wide array of broadcast standards, including AM, FM, HD Radio, and DAB/DAB+. This ensures that users can enjoy a variety of radio programming without the need for additional hardware.
  • Superior Sound Quality: With its advanced audio processing features, the SAF3555HV/N151 provides crystal-clear sound reproduction, ensuring that every note and word is heard in pristine clarity.
  • Integrated DSP: The inclusion of a powerful Digital Signal Processor (DSP) allows for sophisticated audio algorithms to be applied, enhancing the listening experience with features such as noise reduction and dynamic range control.
  • Connectivity: This processor supports a range of connectivity options, including I²C, SPI, and UART interfaces, enabling seamless integration with other components and systems within the vehicle.
  • Robust Design: Built to withstand the harsh conditions of the automotive environment, the SAF3555HV/N151 is resilient against temperature variations, vibrations, and electromagnetic interference.

Applications:

The NXP SAF3555HV/N151 is primarily used in car radio systems but is also suitable for other automotive audio applications such as navigation and vehicle information systems. Its versatility and high performance make it an excellent choice for luxury and high-end vehicles where premium sound quality is a must.

Technical Specifications:

At the core of the SAF3555HV/N151 lies a powerful ARM Cortex-M3 processor, ensuring fast and efficient operation. It operates over a wide supply voltage range and is available in a leadless HVQFN package that is both space-saving and conducive to improved thermal management.

With the SAF3555HV/N151, NXP continues its tradition of delivering innovative semiconductor solutions that advance the automotive industry. This product exemplifies their commitment to providing high-quality, reliable components that drive the future of in-car entertainment and connectivity.

You May Also Be Interested in

Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $14.1222
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 40HVQFN / DisplayPort Interface 40-HVQFN (6x6)
Need more? Email Us
Texas Instruments
IC INTFACE SPECIALIZED 64HTQFP / Automotive Interface 64-HTQFP (10x10)
Lowest to $11.1429
IDT, Integrated Device Technology Inc
IC INTERFACE SPECIALIZED 8SOIC
Lowest to $11.0444
NXP / Nexperia
IC INTFACE SPECIALIZED 81LFBGA / PCI Express MAX to PCI Express PHY Interface 81-LFBGA (9x9)
Lowest to $11.8365
Analog Devices Inc.
IC INTERFACE SPECIALIZED 80LQFP / Displays, Monitors, TV Interface 80-LQFP (14x14)
Lowest to $9.9363
Texas Instruments
IC INTERFACE SPECIALIZED 16QFN / Digital High-Speed Link Interface 16-VQFN (3x3)
Need more? Email Us
ON Semiconductor
IC INTERFACE SPECIALIZED 48TQFP / PC's, PDA's Interface 48-TQFP (7x7)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.8660 $89.7320
4+ $36.8133 $147.2532
6+ $35.6619 $213.9714
8+ $34.5119 $276.0952
10+ $33.3620 $333.6200
13+ $29.9106 $388.8378
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess