EN
  • EN
  • DE
  • IT

CY7C53120E4-40SXI

Part No CY7C53120E4-40SXI
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers - Application Specific
Description MPU CY7C531x0 CISC 16bit 0.35um 40MHz 32-Pin SOIC Tube / IC PROCESSOR NEURON 32-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Cypress Semiconductor Corp
Packaging Tube/Rail
Status Active
Applications Network Processor
Core Processor Pipelined
Program Memory Type FLASH (4 kB), ROM (12 kB)
Controller Series CY7C531xx
Data RAM Size 2K x 8
Number of I/O 11
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-SOIC
Win Source Part Number 080227-CY7C53120E4-40SXI
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name CY7C53120
Introduction Date October 06, 2000
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian CY7C53120E4-40SXI CAD Model

Description

Introduction

Designed for high-precision and robust operations, the CY7C53120E4-40SXI excels in applications that require precision and flexibility without compromising on performance.

Features and Benefits

  • Precision-engineered for high accuracy tasks
  • Flexible architecture to accommodate varying project needs
  • Rugged design for durability in challenging conditions

Applications

  • Precision Agriculture
  • Defense and Aerospace
  • Medical Device Technology
  • Renewable Energy Systems

This microcontroller is best suited for applications where precision and durability are paramount.

You May Also Be Interested in

STMicroelectronics
DSP/MCU SYSTEM 144-LQFP
Lowest to $13.9311
Infineon Technologies
IC USB TYPE C CCG4 40QFN
Lowest to $4.0036
Intel
INTEL 6311 - I/O CONTROLLER HUB
Need more? Email Us
Sipex Corporation
SWITCHING CONTROLLER, CURRENT-MO
Lowest to $11.8002
Microchip Technology
IC EMBEDDED CTLR
Lowest to $6.0508
Infineon Technologies
USB Super Speed Hubs
Lowest to $27.9260
Sipex Corporation
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Infineon Technologies
ELIC EXTENDED LINE CARD INTERFAC
Lowest to $36.8198
Nuvoton Technology Corporation of America
IC LPC SUPER I/O 128LQFP
Lowest to $20.1077

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.0434 $69.1302
6+ $18.9075 $113.4450
10+ $18.3166 $183.1660
13+ $17.7258 $230.4354
17+ $17.1349 $291.2933
22+ $15.3624 $337.9728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,650 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess