EN
  • EN
  • DE
  • IT

SAF4000EL/101S430K

Part No SAF4000EL/101S430K
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description SOFTWARE DEFINED RADIO  /  
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr NXP USA Inc.
Package Tray
Base Product Number SAF4000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Other Names 568-SAF4000EL/101S430K,935374765557
Standard Package 630
Win Source Part Number 1090939-SAF4000EL/101S430K
Ultra Librarian 3D Model Ultra Librarian SAF4000EL/101S430K CAD Model

Description

NXP SAF4000EL/101S430K Product Overview

The NXP SAF4000EL/101S430K is a state-of-the-art integrated circuit designed for the automotive industry, offering a comprehensive solution for in-vehicle networking systems. This product is part of NXP's commitment to providing high-performance and reliable components for advanced automotive applications.

Key Features

  • High-Speed Data Transfer: The SAF4000EL/101S430K supports high-speed data communication, ensuring rapid and efficient data exchange between various in-vehicle systems.
  • Robust Design: Engineered to withstand the harsh conditions of automotive environments, this IC is built to offer exceptional performance and durability.
  • Flexibility: Its versatile architecture makes it suitable for a wide range of automotive applications, including infotainment, telematics, and advanced driver-assistance systems (ADAS).
  • Low Power Consumption: With energy efficiency in mind, the SAF4000EL/101S430K operates with minimal power consumption, which is crucial for reducing the overall energy footprint of the vehicle.

Technical Specifications

Parameter Value Operating Temperature Range -40°C to +85°C Supply Voltage 3.3V to 5V Package Type SMD (Surface-Mount Device) Communication Interfaces CAN, LIN, FlexRay

Applications

The NXP SAF4000EL/101S430K is ideal for a variety of automotive applications, including:

  • Central Body Control Modules
  • Gateway Modules
  • Chassis and Safety Control Units
  • Powertrain Control Modules
  • Infotainment Systems

In summary, the NXP SAF4000EL/101S430K is a versatile and powerful integrated circuit that offers seamless integration, robust performance, and energy efficiency for modern automotive systems. Its adherence to stringent automotive standards ensures reliability and longevity, making it a preferred choice for manufacturers looking to enhance their vehicle's networking capabilities.

You May Also Be Interested in

NXP / Nexperia
IC DSP 24BIT 80MHZ 252-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Lowest to $52.4019
Freescale Semiconductor - NXP
DSP, 24-EXT BIT, 200MHZ PQFP144
Lowest to $43.4223
Freescale Semiconductor - NXP
DIGITAL SIGNAL PROCESSOR, CMOS
Lowest to $10.6908
Analog Devices Inc.
3.3V 16BIT DSP
Lowest to $6.0049
ON Semiconductor
CD-DSP
Lowest to $7.3554
Texas Instruments
DRA622CIZKKQ1
Lowest to $77.2126
Renesas Electronics America
CCD CAMERA DSP
Lowest to $61.7525
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208-MQFP
Lowest to $35.0827

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess