EN
  • EN
  • DE

SAF7741HV/N139/S1518

Part No SAF7741HV/N139/S1518
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description CAR RADIO DIGITAL SIGNAL PROCESS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr NXP
Series *
Package Bulk
Product Status Active
Standard Package 750 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1179194-SAF7741HV/N139/S1518
Ultra Librarian 3D Model Ultra Librarian SAF7741HV/N139/S1518 CAD Model

Description

SAF7741HV/N139/S1518: A High-Performance Car Radio and Audio DSP from NXP

The SAF7741HV/N139/S1518 is a state-of-the-art car radio and audio Digital Signal Processor (DSP) product designed by NXP Semiconductors. This advanced integrated circuit is engineered to provide an exceptional audio experience for in-car entertainment systems. It is a part of NXP's well-regarded car entertainment solutions, which are known for their reliability, performance, and integration of the latest audio technologies.

The device boasts a powerful 24-bit DSP core, which is capable of executing advanced audio processing algorithms to deliver superior sound quality. With its high-speed processing capabilities, the SAF7741HV/N139/S1518 can handle complex audio tasks such as noise reduction, echo cancellation, and sound enhancement with ease.

Equipped with a flexible audio input system, the SAF7741HV/N139/S1518 supports a wide range of audio sources including AM/FM radio, CD/DVD players, and external auxiliary inputs. Its sophisticated signal processing features are designed to optimize the audio signal from any input, ensuring a crisp and clear output regardless of the source quality.

One of the key features of this product is its integrated radio data system (RDS) and radio broadcast data system (RBDS) demodulator. This allows for the reception of additional information transmitted by radio stations, such as traffic updates, station identification, and song details, enhancing the user experience.

The SAF7741HV/N139/S1518 also includes a range of connectivity options, including I2S and SPI interfaces, which allow for seamless integration with other components in the audio system. Its robust design ensures reliable operation in the challenging automotive environment, which is characterized by wide temperature ranges and potential electrical disturbances.

For manufacturers and designers of car audio systems, the SAF7741HV/N139/S1518 offers a compact, high-performance solution that can significantly reduce the time-to-market for new products. Its programmability and flexibility make it suitable for a variety of applications, from basic car radios to high-end multimedia and infotainment systems.

In summary, the SAF7741HV/N139/S1518 from NXP is a versatile and powerful DSP that represents a significant advancement in car audio technology, delivering unparalleled audio quality and functionality for an enhanced in-car listening experience.

You May Also Be Interested in

NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess