EN
  • EN
  • DE

SAF7741HV/N140

Part No SAF7741HV/N140
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 312497-SAF7741HV/N140
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAF7741HV/N140 CAD Model

Description

The SAF7741HV/N140 by NXP Semiconductors is a high-performance car radio and audio Digital Signal Processor (DSP) designed to meet the rigorous demands of automotive entertainment and information systems. This advanced single-chip solution is part of NXP's broad portfolio of automotive products, engineered to deliver superior audio quality and processing capabilities within the challenging automotive environment.

Key Features

  • Integrated Audio DSP: At the heart of the SAF7741HV/N140 is a powerful 24-bit DSP engine, optimized for audio processing and capable of executing advanced algorithms for sound enhancement and noise reduction.
  • Multi-Standard Radio Support: This chip supports various radio standards, including AM, FM, and HD Radio, ensuring compatibility with different broadcasting formats worldwide.
  • Sound Quality: With its advanced audio processing capabilities, the SAF7741HV/N140 delivers high-fidelity sound, providing an immersive listening experience in the car.
  • Flexible Inputs and Outputs: The device offers a range of input and output options, accommodating multiple audio sources and facilitating integration with other in-car systems.
  • Software Configurability: The DSP can be programmed with proprietary software, allowing for customization and updates to suit specific OEM requirements.

Applications

The SAF7741HV/N140 is ideal for a variety of automotive applications, including:

  • In-car entertainment systems
  • Advanced car radios
  • Navigation systems with audio prompts
  • Hands-free and voice-controlled interfaces

Technical Specifications

The technical specifications of the SAF7741HV/N140 include:

  • 24-bit DSP core for audio processing
  • Integrated AM/FM/HD Radio receivers
  • Support for multiple audio formats and external sources
  • Robust temperature range suited for automotive environments
  • Package: HVQFN144

With its combination of audio processing power, radio reception capabilities, and software flexibility, the SAF7741HV/N140 represents a comprehensive solution for next-generation automotive audio systems, offering both performance and reliability that car manufacturers and consumers can trust.

You May Also Be Interested in

Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Fuji Electric
Lowest to $6.5223
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess