EN
  • EN
  • DE

SAF7755HV/N205K

Part No SAF7755HV/N205K
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP AUDIO MULTI-TUNER /
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr NXP USA Inc.
Series SAF775x
Package Tray
Product Status Obsolete
Type Audio, Car Signal Processor
Mounting SMD (SMT)
Package / Case 176-LQFP Exposed Pad
Supplier Device Package 176-HLQFP (24x24)
Base Product Number SAF77
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
Other Names 935305015557
Standard Package 1
Win Source Part Number 1090955-SAF7755HV/N205K
Ultra Librarian 3D Model Ultra Librarian SAF7755HV/N205K CAD Model

Description

Introducing the SAF7755HV/N205K from NXP

The SAF7755HV/N205K is a cutting-edge car radio and audio DSP product from the renowned semiconductor manufacturer, NXP Semiconductors. This high-performance integrated circuit is designed to meet the sophisticated demands of modern automotive infotainment systems. With its advanced features and robust design, the SAF7755HV/N205K is an ideal solution for automotive manufacturers looking to enhance the audio experience in their vehicles.

Key Features

  • High-Quality Audio DSP: At the heart of the SAF7755HV/N205K is a powerful digital signal processor (DSP) tailored for audio applications. This DSP delivers exceptional sound quality and supports a wide range of audio formats.
  • Multi-Standard Radio Support: The chip is capable of handling various radio standards including AM, FM, and HD Radio, ensuring compatibility with different broadcast formats around the world.
  • Integrated Audio Processing: The device comes with integrated audio processing functions such as equalization, bass boost, and loudness control, allowing for a fully customizable audio experience.
  • Flexible Connectivity: With multiple connectivity options, the SAF7755HV/N205K can interface with other components in the infotainment system, including external amplifiers, digital media sources, and user input devices.
  • Advanced Noise Reduction: The chip features state-of-the-art noise reduction algorithms that significantly improve the clarity and quality of audio signals.

Applications

The SAF7755HV/N205K is designed primarily for the automotive industry, where it can be utilized in a range of applications from basic car radios to high-end infotainment systems. Its versatility and performance also make it suitable for other audio processing applications within the vehicle, such as hands-free calling and voice command systems.

Reliability and Quality

NXP is known for its commitment to quality and reliability, and the SAF7755HV/N205K is no exception. Built to withstand the harsh conditions of the automotive environment, this product ensures long-term performance and stability. It is also designed with a focus on low power consumption, making it an energy-efficient choice for today's eco-conscious automotive market.

For manufacturers and designers seeking to create superior audio systems in their vehicles, the SAF7755HV/N205K offers the perfect blend of performance, quality, and innovation.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess