EN
  • EN
  • DE
  • IT

SAF7770EL/101S120Y

Part No SAF7770EL/101S120Y
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description SOFTWARE DEFINED RADIO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr NXP USA Inc.
Series SAF777x
Package Tape & Reel
Type Audio, Car Signal Processor
Mounting Type Surface Mount
Package / Case 364-LFBGA
Supplier Device Package 364-LFBGA (15x15)
Base Product Number SAF7770
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1346214-SAF7770EL/101S120Y
Ultra Librarian 3D Model Ultra Librarian SAF7770EL/101S120Y CAD Model

Description

Introducing the NXP SAF7770EL/101S120Y Car Radio and Audio System IC

The NXP SAF7770EL/101S120Y is a state-of-the-art integrated circuit (IC) designed specifically for advanced car radio and audio systems. This sophisticated chip is the heart of an audio processing unit that delivers exceptional sound quality and a wide range of features to enhance the in-car entertainment experience. Combining multiple functionalities into a single package, the SAF7770EL/101S120Y is a testament to NXP's commitment to innovation in automotive electronics.

Key Features

  • High-Performance Signal Processing: Equipped with advanced digital signal processing (DSP) capabilities, this IC provides high-quality audio processing for a premium listening experience.
  • Multi-Standard Support: The SAF7770EL/101S120Y supports a variety of radio broadcast standards, ensuring compatibility with AM, FM, and digital radio signals.
  • Integrated Audio Sources: This IC integrates seamlessly with various audio sources, including traditional radio, digital media, and external inputs.
  • Advanced Noise Reduction: With built-in noise reduction features, the SAF7770EL/101S120Y ensures clear and crisp audio output, minimizing distractions from external noise.
  • Customizable Sound Settings: Users can tailor their audio experience with customizable sound settings, including equalization and dynamic range control.

Applications

The SAF7770EL/101S120Y is ideal for automotive manufacturers and aftermarket audio system designers looking to integrate sophisticated audio processing into their products. Its versatility and high performance make it suitable for a range of vehicles, from economy cars to luxury models.

Reliability and Quality

As with all NXP products, the SAF7770EL/101S120Y is manufactured to the highest standards of quality and reliability. Automotive-grade design ensures that this IC can withstand the harsh conditions of the automotive environment, including temperature extremes and vibrations.

Conclusion

For car manufacturers and audio system designers seeking a comprehensive solution for in-car audio processing, the NXP SAF7770EL/101S120Y offers a blend of performance, features, and reliability. With its advanced DSP capabilities and support for multiple audio standards, it stands out as a top choice for enhancing the automotive audio experience.

You May Also Be Interested in

NXP / Nexperia
AUDIO PROCESSOR SYMPH 80-LQFP
Lowest to $104.4211
Renesas Electronics America
CCD CAMERA DSP
Lowest to $61.7525
Renesas Electronics America
MIXED SIGNAL AUTOMOTIVE IC
Lowest to $97.9786
ON Semiconductor
COMPACT DISK IC
Need more? Email Us
Analog Devices Inc.
3.3V 16BIT DSP
Lowest to $6.0049
Freescale Semiconductor - NXP
DSP, 24-EXT BIT, 200MHZ PQFP144
Lowest to $43.4223
Freescale Semiconductor - NXP
DSP, 24 BIT SIZE, 8-EXT BIT, 100
Need more? Email Us
Freescale Semiconductor - NXP
DIGITAL SIGNAL PROCESSOR, CMOS
Lowest to $10.6908
NXP / Nexperia
IC DSP 24BIT 80MHZ 252-BGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess