EN
  • EN
  • DE

SC16C550BIA44

Part No SC16C550BIA44
Manufacturer NXP / Nexperia
Description 5 V, 3.3 V and 2.5 V UART with 16-byte FIFOs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1246842-SC16C550BIA44
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC16C550BIA44 CAD Model

Description

NXP SC16C550BIA44 UART Interface IC

The NXP SC16C550BIA44 is a single Universal Asynchronous Receiver/Transmitter (UART) IC that provides an efficient interface between a microcontroller and serial communication channels. This integrated circuit is designed to facilitate seamless data transfer in complex systems, ensuring high-speed, reliable performance for a variety of applications.

Featuring a 44-pin PLCC (Plastic Leaded Chip Carrier) package, the SC16C550BIA44 stands out with its robust set of features tailored for efficient serial communication. It is compatible with the industry-standard 16C550 UART, making it a versatile choice for designers and engineers looking to upgrade their systems with minimal redesign efforts.

The SC16C550BIA44 operates at a wide voltage range and includes a programmable baud rate generator that can be adjusted to support various communication speeds. It is capable of handling baud rates up to 1.5 Mbps, which is suitable for high-speed data transfer requirements. The device also offers a 16-byte FIFO (First In, First Out) buffer, which helps to reduce the overhead of CPU intervention, thus improving overall system efficiency.

With its automatic hardware and software flow control, the SC16C550BIA44 ensures data integrity during transmission and reception. It also includes a slew of built-in features such as error detection mechanisms (parity, framing, and overrun errors), and a full modem control capability, making it an excellent choice for applications requiring reliable serial communication, such as industrial control, point-of-sale systems, and networking equipment.

The IC is also equipped with a sleep mode and power-down feature, which helps in reducing power consumption when the device is not in active use. This makes the SC16C550BIA44 an energy-efficient option for power-sensitive designs.

Overall, the NXP SC16C550BIA44 UART Interface IC is a feature-rich, reliable solution for adding serial data communication functionality to embedded systems. Its compatibility with the 16C550 standard ensures it can be integrated into existing designs with ease, making it a smart choice for engineers looking to streamline their communication protocols.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3928 $57.5712
8+ $13.4643 $107.7144
12+ $13.0000 $156.0000
17+ $12.0714 $205.2138
22+ $11.6071 $255.3562
27+ $11.1429 $300.8583
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,618 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess