EN
  • EN
  • DE

SC16C554BIB64

Part No SC16C554BIB64
Manufacturer NXP / Nexperia
Description 5 V, 3.3 V and 2.5 V quad UART, 5 Mbit/s (max.) with 16-byte FIFOs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1246848-SC16C554BIB64
Manufacturer Homepage www.nxp.com
Family Name SC16C554B
Introduction Date July 07, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2026
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC16C554BIB64 CAD Model

Description

The NXP SC16C554BIB64 is a robust quad-channel Universal Asynchronous Receiver/Transmitter (UART) integrated circuit designed to address the communication needs of embedded systems. This high-performance chip is ideal for applications requiring multiple serial interfaces, such as industrial control, point-of-sale (POS) systems, and complex networking environments.

Key Features

  • Quad UART Channels: The device contains four independent UART channels, each with its own set of registers and FIFOs, allowing for simultaneous serial communications on four different ports.
  • 64-Byte FIFO Buffers: Each UART channel is equipped with a 64-byte transmit and receive FIFO, significantly reducing the overhead required for CPU data management and improving data throughput.
  • High Data Rates: The SC16C554BIB64 supports baud rates up to 5 Mbps, making it suitable for high-speed data transmission applications.
  • Flexible Baud Rate Generator: The onboard baud rate generator can be programmed to generate a wide range of baud rates, allowing for precise control over data transmission speeds.
  • Modem Control Functions: With full modem control capability, the chip can handle signal processing for modem interface applications, providing additional functionality such as hardware flow control.
  • Programmable Character Lengths: The UART supports 5, 6, 7, or 8-bit character lengths, allowing for compatibility with a variety of data formats and protocols.
  • Industrial Temperature Range: The device operates reliably across an industrial temperature range, ensuring performance in harsh environments.
  • Pin-Compatible Upgrades: This chip serves as an easy upgrade from NXP's previous UART products, maintaining pin compatibility for simplified integration into existing designs.

Applications

The SC16C554BIB64's versatility makes it an excellent choice for a wide range of applications. Its ability to handle high-speed data and multiple channels simultaneously makes it particularly well-suited for industrial automation, multi-port serial card applications, factory automation, and complex networking systems that require reliable, high-speed serial communications.

Conclusion

Overall, the NXP SC16C554BIB64 is a powerful and flexible solution for any system that requires multiple UART channels with high data throughput capabilities. Its robust feature set and reliable performance under varying conditions make it a go-to component for designers looking to enhance their communication interfaces.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.0151 $76.0302
3+ $35.6091 $106.8273
5+ $34.4061 $172.0305
7+ $32.0000 $224.0000
9+ $30.7970 $277.1730
11+ $29.5940 $325.5340
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess