EN
  • EN
  • DE

SC16C654BIEC,557

Part No SC16C654BIEC,557
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC QUAD UART 64BYTE 64LFBGA  /  UART IC 4, QUART Channel 64 Byte 64-LFBGA (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Number of Channels 4, QUART
FIFO's 64 Byte
Data Rate (Max) 5Mbps
Voltage - Supply 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 64-LFBGA
Supplier Device Package 64-LFBGA (6x6)
Base Product Number SC16
Other Names 935279071557,SC16C654BIEC,SC16C654BIEC
Standard Package 2,145
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260683-SC16C654BIEC,557
Ultra Librarian 3D Model Ultra Librarian SC16C654BIEC,557 CAD Model

Description

Overview of SC16C654BIEC,557

The SC16C654BIEC,557 is a high-performance quad UART (Universal Asynchronous Receiver/Transmitter) integrated circuit from NXP Semiconductors. This device is designed to meet the demands of high-speed serial data communication in a variety of applications, ranging from industrial control systems to consumer electronics. With its robust feature set and flexibility, the SC16C654BIEC,557 is an ideal solution for expanding the serial I/O capabilities of embedded systems.

Key Features

  • Quad Channel: The device integrates four independent UART channels, each capable of handling serial data transfer efficiently.
  • High Data Rates: Supports baud rates up to 5 Mbps, making it suitable for high-speed data communication requirements.
  • 64-byte FIFO Buffers: Each UART channel is equipped with a 64-byte FIFO buffer to reduce the CPU overhead, especially beneficial in multitasking environments.
  • Automatic Flow Control: Hardware and software flow control options are available to prevent data loss during transmission and reception.
  • Modem Control Functions: Provides full modem control capabilities, enabling the management of modem signals for serial communication.
  • Programmable Baud Rate Generator: Allows precise selection of baud rates for flexible communication requirements.
  • Multiple Interface Options: Supports a variety of interfaces including 16C550, 16C650, 16C750, and 16C850 modes for easy integration with existing systems.
  • Industrial Temperature Range: Operates effectively across a wide temperature range, making it suitable for industrial applications.

Applications

The SC16C654BIEC,557 is versatile and can be used in numerous applications such as:

  • Industrial control and automation systems
  • Point-of-sale (POS) terminals
  • Networking equipment, including routers and switches
  • Computer peripheral interfacing
  • Telecommunications systems

Package and Quality

Encased in a LQFP-64 package, the SC16C654BIEC,557 is compact and offers a small footprint for space-constrained applications. NXP's commitment to quality ensures that this device meets high standards for reliability and performance, making it a trusted choice for engineers and designers looking to enhance their systems with advanced serial communication capabilities.

You May Also Be Interested in

Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
Microchip Technology
UART UNIVERSAL ASYNCHRONOUS RECE
Lowest to $3.2210
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Need more? Email Us
Renesas Electronics America
IC COMMUNICATION ELEMENT 44-PLCC
Need more? Email Us
Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Need more? Email Us
Sipex Corporation
SIPEX PRINTER INTERFACE 8 I/O
Lowest to $1.1519
MaxLinear Inc
IC UART PCI BUS OCTAL 144LQFP / UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20)
Need more? Email Us
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess