EN
  • EN
  • DE

SC16C750BIA44

Part No SC16C750BIA44
Manufacturer NXP / Nexperia
Description 5 V, 3.3 V and 2.5 V UART with 64-byte FIFOs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1246872-SC16C750BIA44
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC16C750BIA44 CAD Model

Description

The NXP SC16C750BIA44 is a feature-rich UART (Universal Asynchronous Receiver/Transmitter) interface integrated circuit, designed to address the needs of expanding data communication systems. This particular interface IC is part of NXP's broad portfolio of UARTs that are known for their reliability, high performance, and advanced features.

Key Features:

  • Advanced UART Interface: The SC16C750BIA44 offers a single full-duplex UART channel, which allows for asynchronous serial data transfer. This makes it ideal for interfacing microprocessors with serial peripherals like modems, serial printers, and remote communication systems.
  • Enhanced Data Rates: With baud rates up to 5 Mbps, this UART IC is capable of supporting high-speed communication requirements, which is essential for modern high-speed data systems.
  • 64-byte FIFO: Equipped with a deep 64-byte FIFO (First In First Out) buffer for both transmit and receive operations, the SC16C750BIA44 can handle high data throughput and reduce the potential for data overrun.
  • Programmable Xon/Xoff Characters: The device supports software flow control by allowing the programming of Xon and Xoff characters, enhancing the control over data flow in various communication scenarios.
  • Auto Flow Control: The SC16C750BIA44 also supports hardware flow control using RTS/CTS signals, which is critical in preventing data loss during high-speed transmissions.
  • Additional Features: It includes a modem control interface, infrared (IrDA) data communication, and a sleep mode for reduced power consumption, making it suitable for battery-powered applications.

Applications:

The SC16C750BIA44 is versatile and can be used in a range of applications including point-of-sale systems, industrial control, factory automation, and any embedded system that requires a reliable serial interface. Its advanced features and high-speed capabilities make it an excellent choice for complex and demanding communication tasks.

Package and Quality:

This IC comes in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, ensuring a compact footprint and easy mounting on printed circuit boards. NXP's commitment to quality means that the SC16C750BIA44 is manufactured to the highest standards, ensuring performance and durability for critical applications.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.0148 $86.0296
3+ $35.2942 $105.8826
5+ $34.1912 $170.9560
7+ $33.0883 $231.6181
8+ $31.9853 $255.8824
11+ $28.6765 $315.4415
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess