EN
  • EN
  • DE

SC16C750BIB64,151

Part No SC16C750BIB64,151
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART SINGLE W/FIFO 64-LQFP  /  UART IC 1, UART Channel 64 Byte 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Number of Channels 1, UART
FIFO's 64 Byte
Data Rate (Max) 3Mbps
Voltage - Supply 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number SC16
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-3284,935274403151,SC16C750BIB64-S,SC16C750BIB64151
Standard Package 160
Win Source Part Number 999117-SC16C750BIB64,151
Ultra Librarian 3D Model Ultra Librarian SC16C750BIB64,151 CAD Model

Description

NXP SC16C750BIB64,151 UART Interface IC

The NXP SC16C750BIB64,151 is a sophisticated UART (Universal Asynchronous Receiver/Transmitter) interface integrated circuit, designed to facilitate seamless and efficient serial communication for a wide range of applications. This particular model is part of NXP's renowned SC16C750 series, which is known for its high performance and reliability in data transmission tasks.

Key Features:

  • Enhanced Data Rates: The SC16C750BIB64,151 offers baud rates up to 5 Mbps, allowing for rapid data transfer that is essential for modern high-speed communication protocols.
  • Deep FIFOs: Equipped with 64-byte FIFOs for both transmit and receive, this device significantly reduces the overhead on the CPU, enhancing system efficiency and reducing latency in data processing.
  • Flexible Clock Options: It supports a wide range of external clock inputs, which provides versatility in system design and ensures compatibility with various microcontrollers and processors.
  • Programmable Baud Rate Generator: The baud rate generator is programmable, which allows precise adjustment of baud rates for different communication needs and ensures accurate timing for data transmission.
  • Auto Flow Control: With built-in hardware flow control (using RTS/CTS signals), the SC16C750BIB64,151 can prevent data overruns and under-runs during high-speed data transfers.
  • Multi-protocol Support: This UART IC supports IrDA, RS-232, RS-485, and RS-422 communication protocols, making it highly adaptable to various serial communication environments.

Applications:

The NXP SC16C750BIB64,151 is ideal for deployment in a range of applications, including but not limited to:

  • Industrial Control Systems
  • Point of Sale (POS) Terminals
  • Networking Equipment
  • Automotive Infotainment Systems
  • Consumer Electronics

With its feature-rich design and NXP's commitment to quality, the SC16C750BIB64,151 UART Interface IC stands as a top choice for designers looking to implement reliable serial communication in their electronic projects. Its versatility and high-speed capabilities make it a valuable component in any modern communication system.

You May Also Be Interested in

Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Lowest to $7.1152
Advanced Micro Devices
ID8251 - PROGRAMMABLE COMMUNICAT
Need more? Email Us
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Lowest to $6.7233
Harris Corporation
PROGRAMMABLE UART / UART IC Channel
Need more? Email Us
MaxLinear Inc
IC UART PCI BUS OCTAL 144LQFP / UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20)
Need more? Email Us
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
Sipex Corporation
QUAD UART WITH FIFO / UART IC Channel
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Lowest to $232.6042
Renesas Electronics America
IC COMMUNICATION ELEMENT 44-PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6410 $62.5640
9+ $12.8344 $115.5096
14+ $12.4324 $174.0536
20+ $12.0316 $240.6320
25+ $11.6309 $290.7725
34+ $10.4273 $354.5282
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 123 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess