EN
  • EN
  • DE

SC16C751BIBS,128

Part No SC16C751BIBS,128
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART SINGLE W/FIFO 24-HVQFN  /  UART IC 1, UART Channel 64 Byte 24-HVQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Number of Channels 1, UART
FIFO's 64 Byte
Data Rate (Max) 5Mbps
Voltage - Supply 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-HVQFN (4x4)
Base Product Number SC16
Other Names 935284741128,SC16C751BIBS-F,SC16C751BIBS-F
Standard Package 1,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260762-SC16C751BIBS,128
Ultra Librarian 3D Model Ultra Librarian SC16C751BIBS,128 CAD Model

Description

Overview of NXP SC16C751BIBS,128 UART Interface IC

The NXP SC16C751BIBS,128 is a highly integrated dual Universal Asynchronous Receiver/Transmitter (UART) interface IC, designed to fulfill the needs of advanced serial communication systems. This product offers an efficient solution for enhancing the serial port count in a variety of applications, including industrial control systems, point-of-sale terminals, and networking equipment.

Key Features

  • Dual UART Channels: The SC16C751BIBS,128 is equipped with two independent UART channels, each with its own set of registers and FIFOs, allowing for simultaneous and efficient data management on both channels.
  • Large FIFOs: It features 64-byte FIFOs for both transmit and receive operations, significantly reducing the CPU overhead and improving system performance in multitasking environments.
  • High Data Rates: The device supports baud rates up to 5 Mbps, enabling high-speed data transmission and reception, which is essential for modern communication systems.
  • Programmable Data Format: Users can configure the data word length, stop bit generation, and parity checking, offering flexibility to match specific communication protocols.
  • Auto Flow Control: With built-in hardware flow control, the SC16C751BIBS,128 ensures data integrity by preventing buffer overruns and optimizing data throughput.
  • IrDA SIR Encoder/Decoder: The inclusion of an infrared data association (IrDA) encoder and decoder facilitates wireless infrared communication capabilities.
  • Low Voltage Operation: Operating at a voltage range of 1.62V to 3.6V, this device is suitable for low-power applications and battery-operated devices.
  • Package: The SC16C751BIBS,128 comes in a compact HVQFN32 package, making it ideal for space-constrained applications.

Applications

The versatility of the NXP SC16C751BIBS,128 makes it an excellent choice for a wide range of applications, including:

  • Industrial automation and control systems
  • Point-of-sale (POS) terminals
  • Networking equipment such as routers and switches
  • Automotive infotainment and diagnostics
  • Telecommunications infrastructure

With its advanced features and reliable performance, the SC16C751BIBS,128 from NXP stands out as a superior UART interface solution for designers looking to enhance serial communication in their electronic systems.

You May Also Be Interested in

Intel
SERIAL I/O CONTROLLER
Lowest to $15.1270
NXP / Nexperia
OCTAL UART
Lowest to $58.6467
Sipex Corporation
SIPEX VIDEO AMP 1 CHANNEL 1 FUNC
Need more? Email Us
National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764
Texas Instruments
IC DUAL 3.3V UART 48-LQFP
Lowest to $7.1366
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Lowest to $232.6042
Harris Corporation
PROGRAMMABLE UART / UART IC Channel
Need more? Email Us
Advanced Micro Devices
ID8251 - PROGRAMMABLE COMMUNICAT
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Lowest to $10.0855

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess