EN
  • EN
  • DE

SC16C752B

Part No SC16C752B
Manufacturer NXP / Nexperia
Description 5 V, 3.3 V and 2.5 V dual UART, 5 Mbit/s (max.), with 64-byte FIFOs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1246878-SC16C752B
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC16C752B CAD Model

Description

The NXP SC16C752B is a dual Universal Asynchronous Receiver/Transmitter (UART) IC that offers enhanced performance in serial data communication. It is designed to meet the stringent requirements of modern embedded systems, providing high-speed data transfer capabilities and a versatile feature set.

Key Features:

  • High Data Transfer Rate: The SC16C752B is capable of baud rates up to 5 Mbps, making it suitable for high-speed applications that require fast and reliable serial communication.
  • Dual Channel: It contains two independent UART channels, which can operate simultaneously, thus offering greater flexibility in managing multiple serial interfaces.
  • Large FIFO Buffers: With 64-byte FIFOs (transmit and receive) for each UART, the SC16C752B helps to reduce the overhead on the CPU, improving system efficiency by minimizing the number of required interrupts during data transfer.
  • Programmable Baud Rate Generator: This feature allows precise selection of baud rates, providing the user with the flexibility to work with various communication standards.
  • Modem Control Functions: The device includes full modem control capabilities, which are essential for establishing and maintaining serial connections in networking and telecommunications.
  • Low Power Consumption: Designed for power-sensitive applications, the SC16C752B operates with low power consumption, making it an ideal choice for portable and battery-operated devices.
  • Multiple Interface Options: It supports both 3.3V and 5V power supplies and can interface with a variety of microcontrollers, thanks to its flexible voltage I/O.
  • Industrial Temperature Range: The device operates over an industrial temperature range, ensuring reliability and performance under extreme conditions.

Applications:

The SC16C752B is well-suited for a wide range of applications, including industrial control systems, point-of-sale terminals, servers, and networking equipment. Its robust feature set ensures that it can handle the demands of complex serial data communication tasks in professional environments.

With its dual-channel operation, extensive FIFO capacity, and programmable baud rates, the NXP SC16C752B represents a comprehensive solution for designers who require a reliable and efficient UART interface.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess