EN
  • EN
  • DE

SC16C754BIB80,528

Part No SC16C754BIB80,528
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART QUAD 64BYTE 80LQFP  /  UART IC 4, QUART Channel 64 Byte 80-LQFP (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Number of Channels 4, QUART
FIFO's 64 Byte
Data Rate (Max) 5Mbps
Voltage - Supply 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (12x12)
Base Product Number SC16C754
Other Names 935274939528,SC16C754BIB80-T,SC16C754BIB80-T
Standard Package 1,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260741-SC16C754BIB80,528
Ultra Librarian 3D Model Ultra Librarian SC16C754BIB80,528 CAD Model

Description

Product Overview: NXP SC16C754BIB80,528

The NXP SC16C754BIB80,528 is a high-performance quad Universal Asynchronous Receiver/Transmitter (UART) with a 64-byte FIFO (First In, First Out) buffer that greatly enhances the data handling capabilities of a system. This integrated circuit is designed to meet the demanding requirements of advanced communication systems, providing high data throughput and reducing the load on the host processor.

Key Features

  • Quadruple UART Channels: The SC16C754BIB80,528 features four independent UART channels, allowing for simultaneous communication with multiple peripherals or systems.
  • Large FIFO Buffers: Each UART channel is equipped with a 64-byte FIFO buffer, which helps to alleviate data overflow and underflow, ensuring reliable data transfer.
  • High Data Rates: This device supports baud rates up to 5 Mbps, making it suitable for high-speed serial communication.
  • Programmable Baud Rate Generators: The baud rate generators can be programmed to generate a wide range of baud rates, providing flexibility in interfacing with various communication standards.
  • Automatic Hardware and Software Flow Control: It offers support for automatic flow control using hardware (CTS/RTS) or software (XON/XOFF) protocols, enhancing the efficiency of data transmission.
  • Modem Control Functions: The SC16C754BIB80,528 includes a full set of modem control functions, which is essential for serial communication applications that require modem connectivity.
  • Industrial Temperature Range: This device operates over an industrial temperature range, making it suitable for use in harsh environments.

Applications

The versatility of the NXP SC16C754BIB80,528 makes it an ideal choice for a variety of applications, including industrial control systems, point-of-sale terminals, server and networking equipment, and any system that requires multiple serial interfaces with high data rates and robust performance.

Package and Quality

This component is offered in an 80-pin LQFP (Low Profile Quad Flat Package) that provides a compact footprint while allowing for efficient thermal management and easy integration into a wide range of electronic assemblies. The NXP SC16C754BIB80,528 adheres to stringent quality standards, ensuring reliable performance for critical communication applications.

You May Also Be Interested in

Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $1.5471
Sipex Corporation
SIPEX PRINTER INTERFACE 8 I/O
Lowest to $1.1519
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Lowest to $34.4132
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
Texas Instruments
IC DUAL 3.3V UART 48-LQFP
Lowest to $7.1366
NXP / Nexperia
OCTAL UART
Lowest to $58.6467
Rochester Electronics
SERIAL I/O CONTROLLER, 2 CHANNEL / UART IC Channel
Lowest to $23.5320

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.5374 $92.5374
2+ $89.5523 $179.1046
3+ $86.5672 $259.7016
4+ $77.6120 $310.4480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess