EN
  • EN
  • DE

SC16C754BIBM

Part No SC16C754BIBM
Manufacturer NXP / Nexperia
Description 5 V, 3.3 V and 2.5 V quad UART, 5 Mbit/s (max.) with 64-byte FIFOs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1246884-SC16C754BIBM
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC16C754BIBM CAD Model

Description

Introducing the SC16C754BIBM - A High-Performance UART Solution by NXP

The SC16C754BIBM is a cutting-edge quad Universal Asynchronous Receiver/Transmitter (UART) integrated circuit, expertly crafted by NXP Semiconductors. This high-performance chip is designed to provide efficient serial communication for a wide array of applications, ranging from industrial control systems to high-speed data transfer tasks in complex computing environments.

Key Features

  • Quad Channel UART: The device features four independent UART channels, each capable of handling serial data communication effectively. This allows for multiple data streams to be managed simultaneously, increasing the overall system throughput.
  • High Data Rates: With support for baud rates up to 5 Mbps, the SC16C754BIBM is an ideal choice for applications that require high-speed data transmission.
  • 64-byte FIFO: Each UART channel is equipped with a 64-byte FIFO (First In, First Out) buffer. This helps to reduce the CPU load by allowing the buffer to handle data bursts and smoothing out data flow.
  • Flexible Clocking Options: The device supports a wide range of external clock inputs, making it versatile for different system designs and allowing precise control over baud rates.
  • Auto Flow Control: With built-in hardware flow control, the SC16C754BIBM can automatically control data flow using CTS/RTS signals, preventing data loss during high-speed transfers.
  • Modem Control Functions: The chip includes standard modem control functions, which are essential for establishing and maintaining reliable serial communication links.

Applications

The SC16C754BIBM is well-suited for a variety of applications, including but not limited to:

  • Industrial Automation and Control Systems
  • Point of Sale (POS) Terminals
  • Networking Equipment
  • Telecommunication Infrastructure
  • High-Speed Data Acquisition Systems

Robust Design and Compatibility

Encased in a 64-LQFP package, the SC16C754BIBM is designed for robust operation in challenging environments. Its pin compatibility with other UART devices makes it an easy drop-in replacement, facilitating upgrades to existing systems without significant redesign.

With its combination of high-speed performance, multiple channel support, and advanced features, the SC16C754BIBM from NXP is a premier choice for designers looking to implement reliable and efficient serial communication in their next project.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9220 $93.8440
3+ $38.5001 $115.5003
5+ $37.2969 $186.4845
6+ $36.0938 $216.5628
8+ $34.8907 $279.1256
10+ $31.2813 $312.8130
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess