EN
  • EN
  • DE

SC16C850LIET

Part No SC16C850LIET
Manufacturer NXP / Nexperia
Description 1.8 V single UART, 5 Mbit/s (max.) with 128-byte FIFOs, infrared (IrDA) and 16 mode or 68 mode parallel bus interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1246889-SC16C850LIET
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC16C850LIET CAD Model

Description

Product Overview: NXP SC16C850LIET UART Interface IC

The NXP SC16C850LIET is a cutting-edge Universal Asynchronous Receiver/Transmitter (UART) interface integrated circuit designed to provide a seamless and efficient serial communication solution for embedded systems. This powerful IC is an ideal component for applications that require high-speed data exchange with minimal processor overhead, such as industrial control systems, point-of-sale terminals, and networking equipment.

Key Features

  • Enhanced Data Rates: The SC16C850LIET supports baud rates up to 5 Mbit/s, enabling rapid data transfer for time-sensitive applications.
  • Flexible Interface: It offers a versatile connection with a 3.3V power supply voltage, making it compatible with a wide range of microcontrollers and processors.
  • Large FIFOs: Equipped with 128-byte transmit and receive FIFOs, the device helps to reduce CPU load by accommodating bursts of data and smoothing out data flow.
  • Auto Flow Control: The hardware and software flow control with automatic Xon/Xoff or CTS/RTS control simplifies communication protocol management.
  • Programmable Baud Rate Generator: Allows precise adjustment of baud rates for custom communication requirements.
  • Infrared Data Association (IrDA) Support: Includes built-in support for IrDA SIR (2.4 kbit/s to 115.2 kbit/s), making it suitable for wireless infrared communication.

Applications

  • Industrial Automation
  • Consumer Electronics
  • Point-of-Sale Systems
  • Networking Equipment
  • Computer Peripherals

Reliability and Quality

The SC16C850LIET from NXP is manufactured with a commitment to quality and reliability. It operates over an industrial temperature range of -40°C to +85°C, ensuring performance in demanding environments. The device is available in a compact 32-pin LQFP package, which makes it suitable for space-constrained applications.

With its robust feature set and NXP's reputation for high-quality semiconductor products, the SC16C850LIET UART Interface IC is a top choice for designers looking to implement efficient and reliable serial communications in their systems.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8760 $60.3960
49+ $2.3608 $115.6792
76+ $2.2869 $173.8044
105+ $2.2130 $232.3650
135+ $2.1391 $288.7785
181+ $1.9173 $347.0313
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess