EN
  • EN
  • DE

SC16C852SVIET,151

Part No SC16C852SVIET,151
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART DUAL W/FIFO 36-TFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Number of Channels 2, DUART
FIFO's 128 Byte
Protocol RS485
Data Rate (Max) 20Mbps
Supply Voltage - Operating 1.8V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 36-TFBGA (3.5x3.5)
Win Source Part Number 121532-SC16C852SVIET,151
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC16C852SVIET,151 CAD Model

Description

Introducing the SC16C852SVIET,151 UART Interface from NXP

The SC16C852SVIET,151 is a state-of-the-art dual universal asynchronous receiver-transmitter (UART) interface integrated circuit brought to you by NXP Semiconductors. This powerful IC is designed to facilitate serial communication for a wide range of applications, offering enhanced features and performance that make it an ideal choice for modern communication systems.

At the heart of the SC16C852SVIET,151 is its ability to provide two independent UART channels. This dual-channel capability allows for simultaneous transmission and reception of serial data, which is essential for systems that require efficient data handling and high throughput. Each channel is equipped with its own set of registers and FIFOs (First-In, First-Out memory queues), which enable the device to handle large volumes of data without the risk of data loss or system bottlenecks.

The FIFOs in the SC16C852SVIET,151 are 64 bytes deep, which provides a significant buffer for incoming and outgoing data streams. This depth is particularly useful in applications where data integrity is critical, and it helps to ensure that no data is lost during peak traffic periods. Additionally, the device supports data rates up to 5 Mbps, making it suitable for high-speed communication requirements.

With its versatile 3.3V power supply voltage, the SC16C852SVIET,151 is designed to be compatible with a wide range of microcontrollers and processors. This makes it a flexible solution that can be easily integrated into various system designs. Furthermore, the device comes in a compact 48-LQFP (Low-profile Quad Flat Package) that is ideal for space-constrained applications.

Advanced features of the SC16C852SVIET,151 include automatic hardware and software flow control, which help to prevent data overrun by controlling the data flow based on the current status of the communicating devices. It also supports a multitude of serial interface standards, including RS-232, RS-485, and RS-422, ensuring broad compatibility with existing and future serial peripherals.

Whether you're developing applications in telecommunications, networking, industrial control, or any field that requires reliable serial communication, the SC16C852SVIET,151 from NXP is a robust and versatile choice that offers top-notch performance and ease of integration.

You May Also Be Interested in

Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Lowest to $6.7233
Renesas Electronics America
IC COMMUNICATION ELEMENT 44-PLCC
Need more? Email Us
Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Lowest to $34.4132
Harris Corporation
PROGRAMMABLE UART / UART IC Channel
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 2 CHANNEL / UART IC Channel
Lowest to $23.5320
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Need more? Email Us
Sipex Corporation
SIPEX PRINTER INTERFACE 8 I/O
Lowest to $1.1519
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6660 $58.6560
39+ $3.0076 $117.2964
60+ $2.9141 $174.8460
82+ $2.8205 $231.2810
106+ $2.7258 $288.9348
142+ $2.4440 $347.0480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,490 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess