EN
  • EN
  • DE

SC16C852SVIET

Part No SC16C852SVIET
Manufacturer NXP / Nexperia
Description 1.8 V dual UART, 20 Mbit/s (max.) with 128-byte FIFOs, infrared (IrDA), and XScale VLIO bus interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1246893-SC16C852SVIET
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC16C852SVIET CAD Model

Description

Product Overview: NXP SC16C852SVIET

The NXP SC16C852SVIET is a state-of-the-art dual universal asynchronous receiver-transmitter (DUART) that offers a flexible and efficient interface for connecting microprocessors to a serial communication channel. This highly integrated device is specifically designed to meet the rigorous demands of modern industrial, networking, and telecommunications applications.

Key Features

  • Enhanced Functionality: The SC16C852SVIET extends the capabilities of standard UARTs with additional features such as a 128-byte FIFO, automatic hardware/software flow control, and a high-speed data rate of up to 5 Mbps.
  • Versatile Connectivity: With dual-channel support, this device allows for simultaneous communication over two serial ports, increasing data throughput and system efficiency.
  • Low Power Consumption: Designed for power-sensitive applications, the SC16C852SVIET operates with a low voltage range and has a power-down mode to conserve energy when not in active use.
  • Flexible Interface Options: The DUART supports a wide variety of serial interface standards, including RS-232, RS-422, and RS-485, making it highly adaptable to different system requirements.

Applications

The SC16C852SVIET is ideal for deployment in a broad range of applications, including:

  • Industrial control systems
  • Point of Sale (POS) terminals
  • Network routers and switches
  • Wireless base stations
  • Automotive diagnostics and infotainment systems

Technical Specifications

The device is housed in a compact 48-pin LQFP package and is characterized for operation over the industrial temperature range of -40°C to 85°C. It is designed to interface directly with 3.3V or 5V signaling levels, providing flexibility in various bus configurations and ensuring compatibility with a wide array of microprocessors and microcontrollers.

Quality and Reliability

NXP is known for its commitment to quality, and the SC16C852SVIET is no exception. It is manufactured under strict quality control standards, ensuring high reliability and performance for critical applications where uptime and precision are paramount.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6660 $58.6560
39+ $3.0076 $117.2964
60+ $2.9141 $174.8460
82+ $2.8194 $231.1908
106+ $2.7258 $288.9348
142+ $2.4440 $347.0480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,340 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess