EN
  • EN
  • DE

SC16IS750IBS,128

Part No SC16IS750IBS,128
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description IC UART I2C/SPI 24-HVQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features RS232, RS485 Controller - I²C, SPI, UART Interface 24-HVQFN (4x4)
Manufacturer NXP
Package Reel - TR
Operating Temperature Range -40°C ~ 95°C
Package 24-VFQFN Exposed Pad
Case / Package 24-HVQFN (4x4)
Family Name SC16IS750
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-13253-6, SC16IS750IBS-F-ND, 935279271128, 568-13253-2, 568-13253-1, SC16IS750IBS-F, SC16IS750IBS,128-ND
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893751-SC16IS750IBS,128
Ultra Librarian 3D Model Ultra Librarian SC16IS750IBS,128 CAD Model

Description

Overview of NXP SC16IS750IBS,128

The NXP SC16IS750IBS,128 is a single UART (Universal Asynchronous Receiver/Transmitter) IC that offers a versatile solution for adding an extra UART to microcontroller-based systems. This chip provides serial communication capabilities with enhanced features that make it a robust choice for various applications, including industrial control, embedded systems, and consumer electronics.

Key Features

  • High Integration: The SC16IS750IBS,128 integrates a UART, an IrDA SIR encoder/decoder, and a true I2C-bus interface. This high level of integration facilitates design simplicity and reduces the need for multiple components on the circuit board.
  • Programmable Baud Rate: With a fully programmable baud rate generator, the device can support a wide range of baud rates, allowing for flexible communication with other serial devices.
  • FIFO Buffers: The chip comes with 64-byte FIFOs (transmit and receive) to enhance data throughput and reduce CPU overhead, making it suitable for high-speed serial applications.
  • Auto Hardware Flow Control: It supports automatic hardware flow control using CTS/RTS, which is essential for maintaining data integrity in systems where the UART is communicating with devices that have varying data processing speeds.
  • Multiple Protocol Support: Besides the standard UART functions, the SC16IS750IBS,128 supports RS-485, RS-232, and SPI interfaces, offering flexibility in communication protocol selection.
  • Low Power Consumption: Designed with power efficiency in mind, the device is suitable for battery-operated and power-sensitive applications.

Applications

The NXP SC16IS750IBS,128 is a versatile component that can be used in a variety of applications. It is particularly useful in scenarios where additional UARTs are needed, or where the main microcontroller lacks a UART. Some common applications include:

  • Industrial control systems
  • Point of Sale (POS) terminals
  • Remote data acquisition and telemetry systems
  • Automotive diagnostics and infotainment systems
  • Networking equipment such as routers and switches

With its advanced features and multiple interface support, the NXP SC16IS750IBS,128 is a powerful component that enhances serial communication capabilities in a wide array of electronic systems.

You May Also Be Interested in

Texas Instruments
IC 2-PORT USB HUB 100WQFN
Lowest to $17.6197
Microchip Technology
Integrated 5-Port 10/100 Managed Ethernet Switch with MII/RMII interface | IC ETHERNET SWITCH 5PORT 128QFP
Lowest to $55.7142
Microchip Technology
USB 2.0 Hi-Speed Hub Controller | IC USB 2.0 4PORT HUB CTLR 36-QFN
Need more? Email Us
Texas Instruments
IC GP LINK LAYER CNTRLR 100LQFP
Lowest to $21.5267
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Microchip Technology
Hub Controller Serial Interface 3.3V Automotive 24-Pin QFN EP Tray / IC HUB CTLR USB 2.0 24QFN
Lowest to $1.7878
Microchip Technology
USB 2.0 HSIC Hi-Speed 4-Port Hub Controller | IC HUB CTLR USB 2.0 48QFN
Lowest to $16.0253
Microchip Technology
USB 2.0 to UART Protocol Converter with GPIO | IC USB TO UART 20SOIC
Lowest to $5.9665
Microchip Technology
DIST Dual 5.5V 0.65A to 1.8A 8-Pin SOIC N Tube / IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $1.9058

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,430 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess