EN
  • EN
  • DE

SC16IS752IBS,128

Part No SC16IS752IBS,128
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description IC UART DUAL I2C/SPI 32-HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Protocol RS232, RS485
Purpose Controller
Supply Voltage - Operating 2.5V, 3.3V
Operating Supply Current 2mA
Temperature Range - Operating -40°C to 95°C
Case / Package 32-HVQFN (5x5)
Win Source Part Number 188738-SC16IS752IBS,128
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC16IS752IBS,128 CAD Model

Description

The NXP SC16IS752IBS,128 is a state-of-the-art dual universal asynchronous receiver-transmitter (UART) interface IC that offers a substantial upgrade to traditional UARTs. This integrated circuit provides two fully-functional UART channels with a host of enhanced features that make it an ideal choice for serial communication in a variety of embedded systems, industrial applications, and consumer products.

Key Features:

  • Interface: The SC16IS752IBS,128 operates through an I2C-bus/SPI interface, which allows for easy integration into existing systems without the need for extensive redesigns.
  • Channels: It features two independent UART channels, each with a 64-byte FIFO (first-in, first-out) buffer to enhance communication reliability and reduce processor overhead.
  • Data Rate: The device supports serial data rates up to 5 Mbps, ensuring fast and efficient data transfer for high-performance applications.
  • Programmable Baud Rate: Users can configure the baud rate generator to produce a wide range of baud rates to fit specific communication requirements.
  • Auto Hardware Flow Control: With automatic hardware flow control, the SC16IS752IBS,128 can manage data flow effectively without processor intervention, which is critical in preventing data loss during high-speed communications.
  • Multiple Protocols: It supports IrDA SIR built-in support, modem interface signals, and RS-485 driver direction control, providing versatility for different communication protocols.
  • Power Management: Enhanced power management features, including a low-power mode, make this device suitable for battery-operated applications.
  • Industrial Temperature Range: The IC is operational over an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.

Applications:

The NXP SC16IS752IBS,128 is widely used in applications where efficient serial communication is crucial. These include point-of-sale systems, cellular data devices, industrial control systems, and networking equipment. Its robust feature set and ease of integration make it a preferred choice for designers looking to implement reliable serial communications with minimal development time.

Package:

This dual UART IC comes in a compact 32-pin HVQFN package, which is suitable for space-constrained applications while providing excellent thermal performance.

Ordering Information:

To order or inquire about the NXP SC16IS752IBS,128 Dual UART IC, refer to its part number SC16IS752IBS,128 and contact authorized NXP distributors or visit the NXP website for further information.

You May Also Be Interested in

Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART SPI COMPAT 28-SOIC
Lowest to $106.3940
Microchip Technology
USB 2.0 HSIC Hi-Speed 4-Port Hub Controller | IC HUB CTLR USB 2.0 48QFN
Lowest to $16.0253
Texas Instruments
IC CTRLR SER NETWORK IN 100QFP
Need more? Email Us
Microchip Technology
USB 2.0 Hi-Speed Hub Controller | IC USB 2.0 4PORT HUB CTLR 36-QFN
Need more? Email Us
Cypress Semiconductor Corp
IC CONTROLLER USB 48FBGA
Lowest to $40.3395
Texas Instruments
Two-Port USB 3.0 Hub | IC USB 3.0 HUB 2 PORT 48HTQFP
Lowest to $6.0805
Maxim Integrated
SPI/I2C UART with 128-Word FIFOs and Internal Oscillator | IC UART SPI/I2C 128 FIFO 24TQFN
Lowest to $16.7143
IDT, Integrated Device Technology Inc
3.3-V 10Base-T/100Base-TX Integrated PHYceiver | IC CONTROLLER ETHERNET 48SSOP
Need more? Email Us
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART/TXRX RS232 W/CAPS 28SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3309 $51.3163
17+ $6.0151 $102.2567
26+ $5.8271 $151.5046
36+ $5.6391 $203.0076
46+ $5.4512 $250.7552
62+ $4.8873 $303.0126
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,610 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess